EN
  • EN
  • DE

LTC1957-2EMS#TR

Part No LTC1957-2EMS#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case MSOP10
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719175-LTC1957-2EMS#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1957-2EMS#TR CAD Model

Description

The LTC1957-2EMS#TR is a high-performance, precision micropower dual tracking voltage reference designed by Linear Technology. This advanced component is engineered to provide a stable and accurate reference voltage for high-end applications where precision is paramount. It is an ideal solution for A/D and D/A conversion, power supply control, and precision instrumentation.

Key Features

  • Output Voltage: The LTC1957-2EMS#TR offers a fixed output voltage of 2.5V, which is crucial for systems requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise operation for sensitive electronics.
  • Low Temperature Coefficient: It has an excellent temperature coefficient, typically 10ppm/°C, ensuring consistent performance over a wide temperature range.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered applications where power efficiency is critical.
  • Low Supply Current: It features a low supply current of 60µA, which is beneficial for power-sensitive designs.
  • Wide Operating Range: The LTC1957-2EMS#TR functions over a wide supply voltage range from 2.7V to 12V, providing flexibility in various power environments.
  • Surface Mount Package: The device comes in an MSOP-8 package, which is ideal for space-constrained applications.

Applications

The LTC1957-2EMS#TR is versatile and can be used in numerous applications, including:

  • Precision data converters
  • Battery-operated equipment
  • Portable instrumentation
  • Industrial process control systems
  • Automotive electronics

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1957-2EMS#TR is no exception. It is designed to meet the rigorous standards of high-reliability environments, ensuring long-term stability and performance. The part number suffix 'TR' indicates that the device is provided in tape and reel packaging, which facilitates automated pick-and-place assembly processes for high-volume production.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess