EN
  • EN
  • DE

POWERSTEP01TR

Part No POWERSTEP01TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 3.3/5V 89VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar Motor Driver Power MOSFET SPI 89-VFQFPN (11x14)
Manufacturer STMicroelectronics
Series POWERSTEP
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 89-VFQFPN (11x14)
Family Name POWERSTEP01
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16397-2, 497-16397-1, POWERSTEP01TR-ND, 497-16397-6
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 843953-POWERSTEP01TR
Ultra Librarian 3D Model Ultra Librarian POWERSTEP01TR CAD Model

Description

The POWERSTEP01TR is a state-of-the-art, fully integrated stepper motor driver from STMicroelectronics, designed to drive both windings of a bipolar stepper motor or dual DC motors with a wide range of operating voltages and advanced features. This high-performance device is a perfect solution for applications requiring low to medium power stepper motors, particularly in industrial automation, robotics, printers, and other precision motion control systems.

Key Features

  • Voltage Range: The POWERSTEP01TR operates within a supply voltage range of 8 to 85 V, making it suitable for a variety of stepper motor specifications and ensuring compatibility with a broad range of applications.
  • Current Control: With a maximum output current of up to 10 A (with proper heat sinking), it can drive a wide range of stepper motors, from small to power-demanding ones.
  • Advanced Control: It features a fully-integrated motion engine with speed and motion profile management, which allows for precise control of the motor movements without the need for continuous intervention from the main controller.
  • Microstepping: The driver supports microstepping up to 1/128 of a step, enabling smooth and accurate positioning and motion of the stepper motor.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent, short-circuit, under-voltage lockout, and thermal shutdown to ensure the reliability and longevity of the motor and the driver.

Applications

The versatility of the POWERSTEP01TR makes it an ideal choice for a wide array of applications where precise motor control is required. It is commonly used in:

  • Textile machines
  • Office automation
  • ATM machines
  • 3D printers
  • Medical equipment
  • Robotics
  • CNC machines

Package and Availability

The POWERSTEP01TR comes in a TQFP package, providing a compact solution for space-constrained applications. The product is available in tape and reel packaging, facilitating efficient assembly for high-volume production.

You May Also Be Interested in

Trinamic Motion Control GmbH
Lowest to $16.0041
ON Semiconductor
LIN2.2 STEP. DRIVER
Lowest to $6.3079
Allegro MicroSystems, LLC
Need more? Email Us
STMicroelectronics
IC MOTOR DRIVER 4V-28V 16SOIC / Motor Driver Power MOSFET PWM 16-SO
Lowest to $2.8740
Toshiba Semiconductor and Storage
Lowest to $1.8818
Allegro MicroSystems, LLC
IC MOTOR DRVR 5.5V-50V 28ETSSOP / Motor Driver NMOS SPI 28-TSSOP-EP
Lowest to $2.7945
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Freescale Semiconductor - NXP
STEPPER MOTOR CONTROLLER, 0.4A, / Bipolar Motor Driver CMOS SPI 24-SOIC
Need more? Email Us
Sanken
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2557 $57.0228
8+ $13.3534 $106.8272
12+ $12.9023 $154.8276
17+ $12.0000 $204.0000
22+ $11.5489 $254.0758
28+ $11.0978 $310.7384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess