EN
  • EN
  • DE

LTC1992IMS8

Part No LTC1992IMS8
Manufacturer Linear Technology
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208205-LTC1992IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1992IMS8 CAD Model

Description

Linear Technology LTC1992IMS8 Differential Amplifier

The LTC1992IMS8 is a fully differential input/output amplifier designed by Linear Technology, a leading provider of high-performance analog integrated circuits. This precision amplifier is tailored for applications requiring accurate signal processing, such as data acquisition systems, differential signal buffering, and driving analog-to-digital converters (ADCs).

Encased in an MSOP-8 package, the LTC1992IMS8 offers a compact solution for systems where space is at a premium. It is characterized by its low power consumption and excellent differential signal handling capabilities, making it an ideal choice for battery-powered devices and portable instrumentation.

One of the key features of the LTC1992IMS8 is its high input impedance, which allows for direct connection to high-impedance sources without the need for external buffering. This simplifies circuit design and reduces component count. Additionally, the amplifier boasts a wide input common-mode range and rail-to-rail output, ensuring compatibility with a broad range of signal levels and power supplies.

The LTC1992IMS8 is designed to deliver high performance with a low distortion rate and low noise, contributing to the integrity of the signal chain in critical applications. It operates over a supply voltage range of 2.7V to 5.5V, accommodating various system voltages and allowing for flexible design options.

With its precision specifications, the LTC1992IMS8 ensures that signals are amplified with minimal error, making it suitable for precision measurement and control systems. Its fast settling time and high slew rate enable it to handle high-speed signals without significant distortion, which is essential for modern communication systems and high-speed data interfaces.

In summary, the LTC1992IMS8 from Linear Technology is a high-quality differential amplifier that offers a combination of low power, high precision, and ease of use. Its robust feature set makes it an excellent choice for designers looking to enhance the performance of their signal processing circuits while maintaining compactness and efficiency.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3088 $50.4704
20+ $5.1765 $103.5300
30+ $5.0147 $150.4410
42+ $4.8530 $203.8260
54+ $4.6912 $253.3248
72+ $4.2059 $302.8248
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess