EN
  • EN
  • DE

LTC203CN

Part No LTC203CN
Manufacturer Linear Technology
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 125 Ohm
Channel-to-Channel Matching (ΔRon) 6.25 Ohm
Single Supply Voltage (V+) 5V
Dual Supply Voltage(V±) ±15V
Max Switch Time (Ton,Toff) 400ns, 300ns
Charge Injection 8pC
Channel Capacitance(CS off, CD off) 5pF, 12pF
Max Leakage Current (IS off) 5nA
Crosstalk -90dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-PDIP
Win Source Part Number 206744-LTC203CN
Ultra Librarian 3D Model Ultra Librarian LTC203CN CAD Model

Description

The LTC203CN from Linear Technology is a precision quadruple operational amplifier that is designed to offer a perfect balance between cost and performance. This integrated circuit is tailored for a wide array of applications, including process control systems, instrumentation, and active filters, where reliability and accuracy are paramount.

Key Features

  • High Precision: The LTC203CN boasts a high level of precision, which is critical for applications that require accurate signal processing. Its low input offset voltage ensures minimal error in amplification.
  • Low Power Consumption: With an emphasis on energy efficiency, this operational amplifier is ideal for battery-powered devices and portable applications due to its low power draw.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it versatile for use in various electronic systems without the need for specific power supplies.
  • Stable Operation: The LTC203CN is designed for stability without external components, simplifying circuit design and reducing additional component costs.
  • Multiple Operational Amplifiers: Having four operational amplifiers in a single package allows for compact designs and reduces the overall part count in complex circuits.

Applications

The LTC203CN is suitable for a variety of applications, particularly where multiple amplification stages are required:

  • Instrumentation Amplifiers
  • Active Filters and Oscillators
  • Analog Signal Processing
  • Process Control Systems
  • Audio Processing

Technical Specifications

Parameter Value Number of Amplifiers 4 Supply Voltage Range ±2V to ±18V Input Offset Voltage Typically 1mV Operating Temperature Range 0°C to 70°C

In conclusion, the LTC203CN from Linear Technology is a reliable and precision-focused quadruple operational amplifier that caters to a diverse range of electronic applications. Its combination of low power consumption, high precision, and stable operation makes it an excellent choice for designers looking to create efficient and accurate electronic systems.

You May Also Be Interested in

Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess