EN
  • EN
  • DE

ADG719SRJZ-EP-R2

Part No ADG719SRJZ-EP-R2
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 4OHM SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) -
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) 7ns, 3ns (Typ)
-3db Bandwidth 200MHz
Charge Injection -
Channel Capacitance (CS(off), CD(off)) 7pF
Current - Leakage (IS(off)) (Max) 250pA
Crosstalk -82dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADG719
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370839-ADG719SRJZ-EP-R2
Ultra Librarian 3D Model Ultra Librarian ADG719SRJZ-EP-R2 CAD Model

Description

ADG719SRJZ-EP-R2: High-Performance CMOS Switch from Analog Devices Inc.

The ADG719SRJZ-EP-R2 is a cutting-edge CMOS analog switch brought to you by Analog Devices Inc., a company renowned for its high-quality and high-performance semiconductor products. This particular model is part of the Enhanced Product (EP) series, designed to meet the rigorous standards of military and aerospace applications, ensuring reliability and performance in extreme conditions.

Key Features

  • Low On-Resistance: The switch features a low on-resistance (< 0.4 ohms typ.), which is beneficial for applications requiring minimal signal distortion and power loss.
  • Single Supply Operation: It operates from a single 1.8V to 5.5V supply, making it versatile for use in a variety of system voltages.
  • Dual Channel: The ADG719SRJZ-EP-R2 is a dual SPDT switch, offering flexibility in routing audio, video, or other analog signals.
  • Fast Switching Times: With tON of 16 ns and tOFF of 4 ns, it ensures quick response times for critical applications.
  • Extended Temperature Range: This device is capable of operating over the extended industrial temperature range of -55°C to +125°C.
  • Enhanced Product Features: Includes controlled manufacturing baseline, one assembly/test site, one fabrication site, and enhanced product change notification.
  • Robustness: The component is designed to withstand harsh environments and is immune to latch-up.

Applications

The ADG719SRJZ-EP-R2 is ideally suited for a wide range of applications where high performance and reliability are paramount. It is particularly useful in:

  • Defense and Aerospace Systems
  • Precision Test and Measurement Equipment
  • Communication Systems
  • Medical Equipment
  • Automotive Infotainment and Body Electronics

Quality and Reliability

Analog Devices Inc. ensures that the ADG719SRJZ-EP-R2 meets stringent quality standards. Each unit undergoes rigorous testing and verification processes to guarantee optimal functionality and durability. Customers can trust this high-performance switch to deliver consistent and reliable operation, even in the most demanding environments.

For engineers and designers looking for a reliable switching solution that can withstand extreme conditions without compromising on performance, the ADG719SRJZ-EP-R2 from Analog Devices Inc. is an excellent choice.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3904 $61.9520
10+ $10.1665 $101.6650
16+ $9.8488 $157.5808
21+ $9.5311 $200.1531
28+ $9.2134 $257.9752
37+ $8.2603 $305.6311
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess