EN
  • EN
  • DE

LTC2050CS8#TRPBF

Part No LTC2050CS8#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 75pA
Voltage - Input Offset 0.5μV
Operating Supply Current 800μA
Supply Voltage - Operating 2.7 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 114377-LTC2050CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC2050CS8#TRPBF CAD Model

Description

LTC2050CS8#TRPBF - Precision Zero-Drift Operational Amplifier

The LTC2050CS8#TRPBF is a high-precision operational amplifier (op-amp) developed by Linear Technology, now part of Analog Devices, designed to offer outstanding accuracy and stability. This particular model is a zero-drift amplifier, which means it utilizes auto-zeroing techniques to continuously correct for DC errors over time and temperature, resulting in exceptional offset voltage and offset drift characteristics.

Key Features:

  • Zero-Drift Topology: Minimizes offset voltage and drift, providing a typical input offset voltage of just 0.5 µV and an offset drift of 0.01 µV/°C, ensuring precision in measurement and signal processing over a wide range of conditions.
  • Power Efficiency: The LTC2050CS8#TRPBF operates with a supply voltage range from 2.7V to 6V, making it suitable for both single-supply and dual-supply applications, and it boasts a low supply current of only 750 µA.
  • High Gain Bandwidth Product: Offers a gain bandwidth product of 600kHz, allowing the op-amp to handle a variety of signal processing tasks with ease.
  • Noise Performance: Features a low 1/f noise corner of 12Hz and a noise voltage of 1.5 µVP-P (0.1Hz to 10Hz), making it an excellent choice for low-noise, high-precision applications.
  • Robust Design: The LTC2050CS8#TRPBF is offered in an 8-lead SOIC package, providing a compact and reliable solution for space-constrained applications.
  • Temperature Range: Designed to operate over an industrial temperature range from -40°C to 85°C, ensuring reliable performance in a variety of environments.
  • Application Versatility: Ideal for use in precision instrumentation, data acquisition systems, and battery-powered devices where long-term stability and power efficiency are critical.

Applications:

The LTC2050CS8#TRPBF is versatile and can be used in a multitude of applications, including but not limited to:

  • High-precision data acquisition systems
  • Battery-powered and portable equipment
  • Temperature measurements
  • Strain gauge amplifiers
  • Medical instrumentation
  • Automotive controls

With its zero-drift capability, the LTC2050CS8#TRPBF is particularly well-suited for applications that demand high stability and accuracy over time and temperature, making it a reliable choice for engineers and designers in a wide range of industries.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,568 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess