EN
  • EN
  • DE

LTC2050HS5

Part No LTC2050HS5
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Zero-Drift Operational Amplifi ers in SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208214-LTC2050HS5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2050HS5 CAD Model

Description

The LTC2050HS5 from Linear Technology is a high-precision, zero-drift operational amplifier that comes in a compact, low-profile SOT-23 5-lead package. This operational amplifier (op-amp) is designed to provide cutting-edge performance for applications requiring extremely low input offset voltage and drift with time and temperature, all without sacrificing speed and power consumption.

Key Features:

  • Zero-Drift Topology: The LTC2050HS5 utilizes a unique zero-drift architecture that ensures a minimal input offset voltage of 5µV max and an ultra-low offset drift of 0.05µV/°C max, making it ideal for precision applications.
  • Low Noise: With its low noise performance of 1.5µVP-P (0.1Hz to 10Hz), this op-amp is suitable for sensitive instrumentation and signal conditioning applications.
  • Power Efficiency: The device operates with a supply current of only 750µA, providing an excellent balance between power consumption and performance.
  • Wide Supply Range: The LTC2050HS5 can be powered from a single 2.7V to 5.5V supply or dual supplies up to ±5.5V, offering flexibility for various circuit configurations.
  • High Output Drive: Capable of driving loads as low as 10kΩ, the LTC2050HS5 provides robust output capabilities for driving heavier loads.
  • Operating Temperature Range: The device is specified for operation from -40°C to 125°C, ensuring reliable performance across a wide range of environmental conditions.

Applications:

The LTC2050HS5 is designed for use in precision applications such as:

  • Temperature Measurement
  • Electronic Scales
  • Medical Instrumentation
  • Strain Gauge Amplifiers
  • DC Precision Signal Conditioning
  • Process Control
  • High Resolution Data Acquisition

Conclusion:

The LTC2050HS5 from Linear Technology is a versatile, high-precision operational amplifier that combines zero-drift performance with low power consumption and a wide supply range. Its robust feature set makes it an excellent choice for designers looking to enhance the accuracy and stability of their analog circuits, particularly in demanding environments where precision is paramount.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0364 $56.2912
18+ $5.7734 $103.9212
27+ $5.5930 $151.0110
37+ $5.4126 $200.2662
48+ $5.2322 $251.1456
64+ $4.6909 $300.2176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess