EN
  • EN
  • DE

LTC2050HVCS6#TRMPBF

Part No LTC2050HVCS6#TRMPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 3MHZ TSOT23-6 / Op Amp Single Auto Zero/Chopper R-R O/P ±5.5V/11V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 2 V/μs
GBP - Gain Bandwidth Product 3MHz
Current - Input Bias 25pA
Voltage - Input Offset 0.5μV
Operating Supply Current 1mA
Dual Supply Voltage (±) 2.7 V ~ 11 V, ±1.35 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 782305-LTC2050HVCS6#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2050HV
Introduction Date January 29, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2050HVCS6#TRMPBF CAD Model

Description

Product Overview: LTC2050HVCS6#TRMPBF

The LTC2050HVCS6#TRMPBF is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, an Analog Devices company. This precision amplifier is designed to offer cutting-edge stability and accuracy for a wide range of applications, including industrial, medical, and instrumentation systems. Its unique architecture ensures that it maintains a near-zero drift over time and temperature, which is critical for high-precision signal processing tasks.

Key Features

  • Zero-Drift Architecture: The LTC2050HVCS6#TRMPBF features a self-calibrating circuitry that minimizes the input offset voltage and drift over time, ensuring stable performance and high accuracy.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 2.7V to 5.5V, making it versatile for various applications and compatible with both single and dual supply operations.
  • Extended Temperature Range: This op-amp is designed to perform reliably in extreme temperatures, with an operating temperature range from -40°C to 125°C.
  • Low Noise: With its low input noise density, the LTC2050HVCS6#TRMPBF is ideal for applications where signal fidelity is paramount.
  • High Output Drive: Capable of driving heavy loads, this op-amp is suitable for driving both capacitive and resistive loads, providing design flexibility.

Applications

The LTC2050HVCS6#TRMPBF's precision characteristics make it an excellent choice for a variety of applications, including:

  • High-resolution data acquisition systems
  • Medical instrumentation
  • Temperature measurement and control circuits
  • Electronic scales and precision sensors
  • Automotive control systems
  • Portable and battery-powered devices

Package and Quality

The LTC2050HVCS6#TRMPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is also available in a tape and reel format, denoted by the 'TR' in the part number, which facilitates automated assembly processes. The 'MPBF' suffix indicates the device's compliance with lead-free manufacturing and RoHS standards, ensuring environmental friendliness and suitability for use in a wide range of markets.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3888 $55.5520
90+ $1.1395 $102.5550
140+ $1.1039 $154.5460
190+ $1.0683 $202.9770
245+ $1.0327 $253.0115
325+ $0.9259 $300.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess