EN
  • EN
  • DE

CD74HCT151M96

Part No CD74HCT151M96
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 1 X 8:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74HCT
Package Tape & Reel
Product Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 4mA, 4mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HCT151
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577671-CD74HCT151M96
Ultra Librarian 3D Model Ultra Librarian CD74HCT151M96 CAD Model

Description

The CD74HCT151M96 is a high-performance, monolithic integrated circuit manufactured by Texas Instruments, a leading name in the semiconductor industry. This device is part of the high-speed CMOS logic family and is designed for exceptional utility in digital systems. It is commonly employed in applications such as data multiplexing, signal gating, and the selection of multiple input sources.

Key Features

  • Logic Type: 8-Input Multiplexer - The CD74HCT151M96 allows one of eight inputs to be selected and routed to a common output, simplifying circuit design and conserving board space.
  • Operating Voltage: 4.5V to 5.5V - This device operates within a standard logic voltage range, making it compatible with typical 5V digital systems.
  • High-Speed Performance: The HCT series is known for its high-speed operation, ensuring swift data handling and processing for time-sensitive applications.
  • Low Power Consumption: CMOS technology ensures that this multiplexer has a low power draw, which is crucial for energy-efficient designs and battery-operated devices.
  • Output Drive Capability: 10 LSTTL Loads - The CD74HCT151M96 can drive up to 10 low-power Schottky TTL loads, providing ample driving capability for interfacing with other logic families.

Package and Quality

The device is offered in a 16-pin SOIC package, denoted by the 'M96' suffix in the part number, providing a compact footprint for space-constrained applications. The surface-mount package is suitable for automated assembly processes and is widely used in commercial and industrial electronic systems.

Applications

With its versatile functionality, the CD74HCT151M96 is well-suited for a variety of applications, including:

  • Data routing and signal multiplexing in communication systems
  • Function generators and digital signal processing
  • Control systems and automation
  • Computer peripheral selection and management

In summary, the CD74HCT151M96 from Texas Instruments is a reliable and efficient solution for digital multiplexing needs. Its combination of high-speed operation, low power consumption, and compatibility with existing digital systems makes it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3788 $51.1380
325+ $0.3109 $101.0425
500+ $0.3011 $150.5500
690+ $0.2914 $201.0660
890+ $0.2817 $250.7130
1,190+ $0.2526 $300.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess