EN
  • EN
  • DE

SN74ALS229BN

Part No SN74ALS229BN
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO ASYNC 16X5 30NS 20DIP / Asynchronous FIFO 80 (16 x 5) Uni-Directional 40MHz 30ns 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - FIFOs Memory
Mfr Texas Instruments
Series 74ALS
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Size 80 (16 x 5)
Function Asynchronous
Data Rate 40MHz
Access Time 30ns
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply (Max) 140mA
Bus Directional Uni-Directional
Expansion Type Width
Programmable Flags Support No
Retransmit Capability No
FWFT Support No
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number 74ALS229
Standard Package 120 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 934551-SN74ALS229BN
Ultra Librarian 3D Model Ultra Librarian SN74ALS229BN CAD Model

Description

The SN74ALS229BN from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit that is designed for use in a wide range of digital applications. This IC is part of the Advanced Low-Power Schottky (ALS) family, which is renowned for its balance between speed and power efficiency, making it an ideal choice for battery-operated and power-sensitive devices.

Key Features:

  • Logic Family: ALS - Advanced Low-Power Schottky technology ensures lower power consumption while maintaining high-speed operation.
  • Counting Sequence: Binary - The device features a straightforward binary progression, which is essential for digital systems that require counting or timing functionality.
  • Dual Counters: Two independent 4-bit counters are included in a single package, providing versatility and the ability to perform multiple counting operations simultaneously.
  • Operating Voltage: Typically 5V - The SN74ALS229BN operates at a standard TTL logic level voltage, making it compatible with a wide range of digital systems.
  • Package Type: PDIP (Plastic Dual-In-Line Package) - The standard PDIP package is easy to handle and suitable for through-hole mounting, which is perfect for prototyping and educational purposes.
  • Pin Count: 16 pins - A moderate pin count allows for manageable connectivity while supporting the dual counter functionality.

Applications:

The SN74ALS229BN is versatile and can be used in a variety of applications, including:

  • Frequency division
  • Time delay generation
  • Counter implementation for microprocessor systems
  • Event counting
  • Digital timers and clocks
  • Sequential state machines

With its robust design and reliable performance, the SN74ALS229BN is a staple component for designers and engineers looking to implement efficient counting solutions in their digital projects. Texas Instruments' commitment to quality ensures that this counter IC will perform consistently across a variety of environmental conditions and within different system architectures.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 50NS 28-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 6-7NS 144BGA / FIFO Mem Async/Sync Dual Depth/Width Uni-Dir 4K x 18/8K x 9 144-Pin BGA Tray
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 35NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 64X36 SYNC 20NS 132QFP
Lowest to $48.2626
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 15NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO PAR 64X4 15NS 16-DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 64 x 4 16-Pin PDIP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FIFO 4096X18 20NS 28DIP / FIFO Mem Async Dual Depth/Width Uni-Dir 8K x 9 28-Pin PDIP Tube
Need more? Email Us
Harris Corporation
IC FIFO ASYNC 16X4 16DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MEM FIFO 2048X9 20NS 28CDIP / FIFO Mem Async Dual Depth/Width Uni-Dir 2K x 9 28-Pin CDIP Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4497 $50.6982
15+ $6.9331 $103.9965
23+ $6.7165 $154.4795
31+ $6.4998 $201.4938
40+ $6.2832 $251.3280
54+ $5.6332 $304.1928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess