EN
  • EN
  • DE

TUSB211IRWBR

Part No TUSB211IRWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Qualified for Automotive Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Signal Processing
Interface USB
Operating Supply Voltage 3.3V
Package 12-XFQFN
Manufacturer Package 12-X2QFN (1.6x1.6)
Mounting SMD
Win Source Part Number 1274976-TUSB211IRWBR
Manufacturer Homepage www.ti.com
Family Name TUSB211
Introduction Date June 16, 2015
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TUSB211IRWBR CAD Model

Description

Overview of TUSB211IRWBR from Texas Instruments

The TUSB211IRWBR is a high-performance USB 2.0 high-speed signal conditioner designed by Texas Instruments to enhance signaling quality by performing receive equalization on the deteriorated input signal followed by transmit de-emphasis, maximizing system link performance. This product is particularly well-suited for systems that must maintain reliable connectivity and signal integrity over extended cable lengths or through connectors.

Key Features

  • Signal Quality Enhancement: The device applies adaptive equalization to optimize signal quality without the need for system firmware control, ensuring robust performance across various physical media.
  • Compatibility: It is backward-compatible with USB 2.0 and 1.1 standards, ensuring a broad range of device interoperability.
  • Low Power Consumption: With its low-power design, it minimizes power draw, making it ideal for battery-powered applications.
  • Small Form Factor: The TUSB211IRWBR comes in a compact 10-pin QFN package, allowing for integration into space-constrained designs.

Applications

This signal conditioner is versatile and can be used in various applications, including industrial, consumer electronics, and automotive systems that require USB connectivity. It is particularly useful in devices like smartphones, tablets, cameras, and docking stations where signal integrity might be compromised due to complex layouts or long PCB traces.

Technical Specifications

The TUSB211IRWBR operates over a temperature range of -40°C to 85°C, making it suitable for harsh environments. It supports a data rate of up to 480 Mbps, aligning with the USB 2.0 high-speed specification. Additionally, the device is engineered to minimize electromagnetic interference (EMI) and reduce power consumption during idle states, contributing to overall system efficiency.

Ordering and Packaging

Available in a tape and reel format, the TUSB211IRWBR is ready for automated assembly processes, streamlining manufacturing and reducing time to market for products incorporating this advanced USB signal conditioner.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6316 $57.1060
75+ $1.3388 $100.4100
120+ $1.2969 $155.6280
160+ $1.2551 $200.8160
210+ $1.2133 $254.7930
280+ $1.0877 $304.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,449 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess