EN
  • EN
  • DE

PC74HC139T

Part No PC74HC139T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084101-PC74HC139T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC139T CAD Model

Description

The NXP PC74HC139T is a high-speed Si-gate CMOS device that is pin compatible with Low-power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard no. 7A. This integrated circuit is designed to perform dual 2-to-4 line decoding or demultiplexing functions with two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active LOW outputs (O0 to O3).

The PC74HC139T is widely recognized for its versatility in a variety of digital applications, including data routing, memory addressing, and control signal decoding. Its high noise immunity and low power consumption make it an ideal choice for battery-operated and portable devices, as well as more complex electronic systems that require reliable signal distribution.

Key Features:

  • Decoding and demultiplexing capabilities: Each unit can decode a two-bit input into one of four active LOW outputs.
  • High noise immunity: Ensures stable operation in electrically noisy environments.
  • Low power consumption: Suitable for energy-efficient designs and prolongs battery life in portable applications.
  • Standardized design: Meets JEDEC standard no. 7A requirements, ensuring compatibility with a wide range of devices and systems.
  • Multiple operating modes: Can be used as a dual 1-to-4 demultiplexer with each half operating independently.

Applications:

  • Memory chip select decoding
  • Data routing and signal distribution
  • Digital system control signal decoding
  • Complex logic functions implementation

The NXP PC74HC139T is provided in a 16-pin plastic SO package, making it compact and suitable for surface-mounted technology (SMT). Its robust design ensures that it can operate over a wide temperature range, making it a reliable component for both commercial and industrial applications.

Overall, the NXP PC74HC139T is a highly functional and efficient solution for designers who require a precise and reliable method of decoding or demultiplexing digital signals within their electronic projects.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5
Need more? Email Us
Panduit Corp
Panduit PSN12-L Parallel Splice, 14 – 12 AWG, nylon insulated, standard package. Parallel Splice, nylon insulated...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Ricoh
Need more? Email Us
Chilisin
Lowest to $0.0084
Qualcomm
Lowest to $3.2640
Renesas Electronics America
OPTOISOLATOR 2.5KV TRANS 4SOIC / Optoisolator Transistor Output 2500Vrms 1 Channel 4-SSOP
Lowest to $0.5218
Realtek
Lowest to $1.6320
Hitachi, Ltd
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess