EN
  • EN
  • DE

ICL7663

Part No ICL7663
Manufacturer Maxim Integrated
Description Programmable Positive Voltage Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1183397-ICL7663
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Portable Devices
Ultra Librarian 3D Model Ultra Librarian ICL7663 CAD Model

Description

Maxim Integrated ICL7663 Programmable Voltage Regulator

The ICL7663 from Maxim Integrated is a highly versatile and programmable voltage regulator designed for a variety of applications requiring a stable and adjustable power supply. This integrated circuit offers a simple yet effective solution for generating a positive or negative voltage from a corresponding positive or negative input voltage.

At the heart of the ICL7663's functionality is its ability to source up to 40mA of output current with a typical voltage drop of only 1.2V at full load. This makes it an excellent choice for low-power applications where efficiency is a key concern. The output voltage can be set by the user through the selection of external resistors, offering a high degree of flexibility for different design requirements.

The ICL7663 features a unique charge pump frequency converter, which allows it to provide a regulated output voltage that is either inverted or doubled, depending on the mode of operation. This can be particularly useful in applications where the power supply rails are limited and a specific voltage level is needed for certain components or subsystems.

Another notable feature of the ICL7663 is its low quiescent current, typically around 120µA, which contributes to its efficiency and makes it suitable for battery-operated devices where power conservation is critical. Additionally, the device includes built-in thermal overload protection, ensuring reliable operation even under strenuous conditions.

The ICL7663 is available in several package options, including the 8-pin DIP and SOIC, providing compatibility with various PCB layouts and design preferences. Its robust design and straightforward application make it a popular choice for engineers and designers looking to implement a reliable power management solution in their projects.

Whether used in portable devices, instrumentation, or any other application requiring a stable voltage supply, the ICL7663 from Maxim Integrated is a dependable and flexible component that delivers consistent performance and ease of use.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess