EN
  • EN
  • DE
  • IT

LTC2052IGN

Part No LTC2052IGN
Manufacturer Linear Technology
Description Dual/Quad Zero-Drift Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208246-LTC2052IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2052IGN CAD Model

Description

Linear Technology's LTC2052IGN Precision Operational Amplifier

The LTC2052IGN is a high-performance operational amplifier (op-amp) from Linear Technology, which is now part of Analog Devices. This precision op-amp is designed to offer a perfect blend of low noise and low power consumption, making it an ideal choice for a wide range of applications, including sensor amplification, A/D converter input amplification, and industrial instrumentation.

Featuring a dual-supply voltage range from ±2.5V to ±6.5V and a single-supply range from 5V to 13V, the LTC2052IGN is highly versatile. It is characterized by its zero-drift operation, which ensures that the input offset voltage remains very low over time, temperature, and input common-mode voltage. This characteristic is particularly important for precision applications where long-term stability is crucial.

The LTC2052IGN is housed in a 16-pin SSOP package, which is suitable for space-constrained applications. Its low input bias current, typically 50pA, and its low offset voltage of 10µV max make it an excellent choice for applications requiring high accuracy. Additionally, the device offers a low-frequency noise of only 1.2µVP-P (0.1Hz to 10Hz), which is beneficial for noise-sensitive applications.

One of the key features of the LTC2052IGN is its rail-to-rail output swing, which provides the maximum dynamic range, especially useful in single-supply operations. The op-amp also has a wide bandwidth of 3.2kHz with a very low supply current of 60µA per amplifier, striking a good balance between power efficiency and speed.

The LTC2052IGN is designed with Linear Technology's proprietary zero-drift architecture, which automatically corrects for DC errors over time and temperature. This feature, combined with its excellent AC characteristics, makes it a robust choice for precision applications that require a stable and accurate operational amplifier.

In summary, the LTC2052IGN from Linear Technology is a high-quality, precision operational amplifier that provides low noise, low power consumption, and high stability. Its zero-drift capability and rail-to-rail output make it an adaptable solution for a multitude of precision analog circuits.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4595 $66.2165
17+ $7.7616 $131.9472
26+ $7.5191 $195.4966
36+ $7.2765 $261.9540
46+ $7.0340 $323.5640
62+ $6.3063 $390.9906
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,321 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess