EN
  • EN
  • DE

LTC2152CUJ-14#PBF

Part No LTC2152CUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 250MSPS 40-QFN / 1-Channel Single ADC Pipelined 250Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 250M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.7 V ~ 1.9 V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782349-LTC2152CUJ-14#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC2152
Introduction Date November 17, 2011
ECCN 3A991.c.3
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2152CUJ-14#PBF CAD Model

Description

LTC2152CUJ-14#PBF - High-Speed ADC from Linear Technology

The LTC2152CUJ-14#PBF is a state-of-the-art, high-speed Analog-to-Digital Converter (ADC) developed by Linear Technology, now part of Analog Devices. This ADC is designed to deliver exceptional performance with a 14-bit resolution and a sample rate of up to 250Msps, making it an ideal choice for demanding applications that require high-speed data acquisition and precise signal conversion.

Key Features:

  • High Resolution: With its 14-bit resolution, the LTC2152CUJ-14#PBF offers fine granularity in signal conversion, ensuring accurate representation of the input analog signal.
  • Fast Sample Rate: The ADC operates at a sample rate of up to 250Msps, enabling it to handle high-speed signals and rapidly changing inputs without loss of fidelity.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC consumes a minimal amount of power, which is crucial for battery-operated devices and applications where power availability is a concern.
  • Wide Input Bandwidth: The LTC2152CUJ-14#PBF boasts a wide input bandwidth that allows it to process a broad range of frequencies, making it versatile for various applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and reduces common-mode noise, enhancing the signal integrity and overall performance of the ADC.
  • Output Options: It offers flexible output options, including CMOS or LVDS, to interface with a variety of digital systems seamlessly.
  • Compact Package: Housed in a compact QFN package, the LTC2152CUJ-14#PBF is suitable for space-constrained applications.

Applications:

The LTC2152CUJ-14#PBF is well-suited for a wide range of applications such as:

  • Telecommunications
  • Medical Imaging
  • Radar and Satellite Systems
  • High-speed Data Acquisition Systems
  • Test and Measurement Equipment

With its combination of high-speed performance, low power consumption, and robust feature set, the LTC2152CUJ-14#PBF ADC from Linear Technology is an excellent choice for engineers and designers looking to enhance their systems with reliable and precise data conversion capabilities.

You May Also Be Interested in

Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess