EN
  • EN
  • DE

LTC2153CUJ-14#PBF

Part No LTC2153CUJ-14#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT DUAL 310MSPS 40QFN / 1-Channel Single ADC Pipelined 310Msps 14-bit Parallel/Serial (SPI)/LVDS 40-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 14
Sampling Rate 310M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.74 V ~ 1.9 V
Voltage - Supply, Digital 1.74 V ~ 1.9 V
Operating Temperature Range 0°C ~ 70°C
Package 40-WFQFN Exposed Pad
Manufacturer Package 40-QFN (6x6)
Win Source Part Number 782352-LTC2153CUJ-14#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2153
Introduction Date October 14, 2011
ECCN 3A001.a.5.a.4
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2153CUJ-14#PBF CAD Model

Description

Product Overview: LTC2153CUJ-14#PBF

The LTC2153CUJ-14#PBF is a high-performance, dual-channel 14-bit Analog-to-Digital Converter (ADC) brought to you by Linear Technology, now part of Analog Devices. Designed to cater to demanding applications that require high-speed data acquisition and processing, this ADC is ideal for communication systems, medical imaging, and industrial instrumentation where precision and reliability are paramount.

Key Features

  • Resolution: The LTC2153CUJ-14#PBF boasts a 14-bit resolution, ensuring accurate and detailed digital representation of the input analog signals.
  • Sampling Rate: With a maximum sampling rate of 125Msps (Mega samples per second), this ADC is capable of converting analog inputs to digital data at very high speeds, making it suitable for high-frequency signal applications.
  • Dual-Channel: The dual-channel design allows for simultaneous sampling of two analog signals, which is essential for complex signal processing tasks that require channel matching and phase alignment.
  • Low Power Consumption: It is designed to be power-efficient, which is critical for portable and battery-powered devices where power consumption is a concern.
  • Serial LVDS Outputs: The ADC features serial low-voltage differential signaling (LVDS) outputs, which provide high-speed data transfer with reduced noise and improved signal integrity over long distances.
  • Packaging: The product comes in a QFN-40 package, which is compact and suitable for space-constrained applications.

Applications

The LTC2153CUJ-14#PBF is versatile and can be used in a wide array of applications, including:

  • Wireless and Wired Broadband Communication
  • Medical Imaging Systems
  • Radar and Satellite Antenna Array Systems
  • Digital Oscilloscopes
  • High-Speed Data Acquisition Systems

Quality and Reliability

Linear Technology's commitment to quality ensures that the LTC2153CUJ-14#PBF meets the highest standards of performance and reliability. Each ADC is rigorously tested and guaranteed to perform over its entire specified operating temperature range.

For engineers and designers looking for a high-speed, precise, and reliable ADC solution, the LTC2153CUJ-14#PBF from Linear Technology is an excellent choice that promises to deliver top-notch performance for your sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess