EN
  • EN
  • DE

LTC2222CUK

Part No LTC2222CUK
Manufacturer Linear Technology
Description 12-Bit,105Msps/80Msps ADCs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208297-LTC2222CUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2222CUK CAD Model

Description

The Linear Technology LTC2222CUK is a cutting-edge, high-performance 12-bit A/D converter that delivers unparalleled speed and accuracy for demanding applications. This state-of-the-art product is designed to operate at a high sampling rate of up to 250Msps, making it an ideal choice for advanced communication systems, imaging equipment, and high-speed signal processing tasks.

Key Features

  • High-Speed Performance: With a sampling rate of 250Msps, the LTC2222CUK offers rapid data conversion, allowing for real-time processing of wide bandwidth analog signals.
  • Exceptional Resolution: The 12-bit resolution ensures precise digital representation of the analog input, providing fine detail for high accuracy measurements.
  • Low Noise Design: Engineered to minimize noise, this A/D converter delivers a high signal-to-noise ratio (SNR), ensuring clean and reliable data conversion.
  • Wide Input Bandwidth: The LTC2222CUK features a wide input bandwidth that supports a variety of signal types, from low frequency up to very high frequency analog inputs.
  • Differential Inputs: Differential input capability provides improved noise immunity and allows for the accurate capture of small signal variations in noisy environments.
  • Power Efficiency: Despite its high-speed operation, the LTC2222CUK is designed for power efficiency, reducing the thermal footprint and power consumption of the system it is integrated into.

Applications

The LTC2222CUK is incredibly versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Telecommunications: High-speed data acquisition in wireless base stations and fiber optic systems.
  • Medical Imaging: Precise data conversion for CT scanners, MRI machines, and other imaging technology.
  • Instrumentation: Accurate measurement equipment for oscilloscopes, spectrum analyzers, and other test and measurement devices.
  • Defense and Aerospace: Reliable data conversion in radar systems, satellite communications, and electronic surveillance equipment.

The LTC2222CUK represents the pinnacle of Linear Technology's commitment to providing high-quality, high-performance analog ICs. Its robust design and advanced features make it a premier choice for engineers and designers looking to push the boundaries of what's possible with today's technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.6668 $102.6668
2+ $99.4594 $198.9188
3+ $96.2508 $288.7524
4+ $93.0422 $372.1688
5+ $83.4176 $417.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess