Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208299-LTC2222IUK
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2222IUK CAD Model

Description

The LTC2222IUK is a cutting-edge, high-speed analog-to-digital converter (ADC) developed by Linear Technology, a brand renowned for its high-performance integrated circuits. This ADC is designed for applications that require high data acquisition rates, exceptional linearity, and low noise, making it an ideal choice for communication systems, medical imaging, and industrial data acquisition systems.

Key Features

  • Sampling Rate: The LTC2222IUK offers a fast sampling rate of up to 250Msps (Mega samples per second), enabling it to capture high-frequency signals with precision.
  • Resolution: With a 12-bit resolution, this ADC provides a fine quantization level, ensuring detailed digital representation of the input signal.
  • Dynamic Performance: It boasts excellent dynamic performance, including a 73dB Signal-to-Noise Ratio (SNR) and 88dB Spurious Free Dynamic Range (SFDR), ensuring clean and accurate signal conversion.
  • Low Power Consumption: Despite its high-speed capabilities, the LTC2222IUK is designed to be power-efficient, with a power consumption of just 490mW at the full 250Msps rate.
  • Differential Inputs: The differential input structure provides improved noise immunity and allows for the accurate capture of small signal variations in noisy environments.

Robust Design

The LTC2222IUK comes in a compact 7mm x 7mm QFN package, which is not only space-efficient but also provides enhanced thermal performance for reliability in demanding applications. Its industrial temperature range of -40°C to +85°C ensures operation in harsh environments.

Easy Integration

Integration of the LTC2222IUK into system designs is facilitated by its parallel LVDS outputs, which provide a high-speed interface to digital signal processors (DSPs) or FPGAs. Additionally, the device includes an internal oscillator to reduce external component requirements, though it also supports an external clock input for applications requiring precise timing control.

Whether you are designing a high-speed communication system, a digital oscilloscope, or a sophisticated radar platform, the LTC2222IUK from Linear Technology offers the performance and reliability needed to meet the challenges of high-speed signal processing.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1582 $82.3164
3+ $33.7709 $101.3127
5+ $32.7155 $163.5775
7+ $31.6602 $221.6214
9+ $30.6049 $275.4441
11+ $27.4388 $301.8268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention