Products specifications

Manufacturer Linear Technology
Win Source Part Number 1208313-LTC2229CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2229CUH CAD Model

Description

Linear Technology LTC2229CUH - High-Speed ADC

The LTC2229CUH from Linear Technology is a cutting-edge, high-speed analog-to-digital converter (ADC) designed to deliver exceptional performance and accuracy for a wide range of applications. With a 12-bit resolution and a sampling rate of up to 25 Msps (mega samples per second), this ADC is ideal for applications that require high data acquisition rates, such as medical imaging, data communication, and instrumentation.

One of the standout features of the LTC2229CUH is its innovative design, which ensures low noise and low power consumption while maintaining a high signal-to-noise ratio (SNR). This makes it particularly suitable for applications where power efficiency and minimal thermal footprint are critical.

The device operates on a single 3.3V supply, which simplifies the power supply design and helps reduce system costs. Additionally, the LTC2229CUH includes a shutdown feature that further reduces power consumption when the device is not in active use.

The LTC2229CUH comes in a compact QFN-32 (5mm x 5mm) package, which is ideal for space-constrained applications. Its small form factor does not compromise its performance, as it still provides features such as a flexible input range that can be adjusted to accommodate various signal levels, and an onboard oscillator that reduces the need for external components.

With its digital output featuring LVDS (Low-Voltage Differential Signaling) technology, the LTC2229CUH ensures high-speed data transmission with reduced electromagnetic interference (EMI), which is crucial for maintaining signal integrity in noisy environments.

Overall, the LTC2229CUH from Linear Technology is a robust and reliable ADC solution that offers a perfect blend of speed, precision, and power efficiency. Its advanced features and compact design make it an excellent choice for engineers and designers looking to enhance the performance of their high-speed data acquisition systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5596 $79.1192
4+ $32.4591 $129.8364
7+ $31.4448 $220.1136
9+ $30.4306 $273.8754
11+ $29.4165 $323.5815
15+ $26.3726 $395.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention