EN
  • EN
  • DE

LTC2247CUH

Part No LTC2247CUH
Manufacturer Linear Technology
Description 14-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208354-LTC2247CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2247CUH CAD Model

Description

Linear Technology's LTC2247CUH - High-Speed ADC

The LTC2247CUH is a cutting-edge analog-to-digital converter (ADC) from Linear Technology, designed to deliver high-speed, high-fidelity data conversion for a wide range of applications. This 14-bit ADC operates at a sampling rate of 105Msps, making it an excellent choice for demanding signal processing tasks in communications, imaging, and medical equipment.

Encased in a compact QFN-32 package, the LTC2247CUH is built to offer not only exceptional performance but also space efficiency on your PCB. Its advanced design is tailored to minimize power consumption without compromising on speed or accuracy, drawing a mere 135mW at the full 105Msps rate. This energy efficiency makes the LTC2247CUH an ideal solution for portable and battery-powered devices where power availability is a critical concern.

One of the standout features of the LTC2247CUH is its ability to provide a high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring clean and reliable data conversion even in the presence of high-frequency inputs. The ADC's differential inputs are optimized for direct connection to high-performance signal sources, reducing the need for external components and simplifying system design.

The LTC2247CUH also boasts a flexible digital output interface, compatible with both CMOS and LVDS logic levels. This versatility allows the ADC to interface seamlessly with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs), providing system designers with greater freedom in selecting the appropriate processing platform for their applications.

Linear Technology's commitment to quality ensures that the LTC2247CUH is manufactured with the highest standards, offering robust performance across a wide temperature range. Whether employed in sophisticated communication systems, professional-grade video equipment, or high-precision instrumentation, the LTC2247CUH stands out as a top-tier ADC solution that combines speed, precision, and power efficiency in a single, compact component.

For detailed technical specifications, application notes, and support resources, visit Linear Technology's official website or contact their customer support team. The LTC2247CUH is not just a component; it's a pivotal element in the advancement of high-speed data acquisition and signal processing technology.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess