EN
  • EN
  • DE

LTC2250CUH

Part No LTC2250CUH
Manufacturer Linear Technology
Description 10-Bit, 125/105Msps Low Noise 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208359-LTC2250CUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2250CUH CAD Model

Description

The LTC2250CUH is a cutting-edge, high-speed analog-to-digital converter (ADC) from Linear Technology, which is now part of Analog Devices. Designed to cater to the demanding needs of high-performance communication systems, this compact and powerful component is ideal for a wide range of applications, including wireless infrastructure, imaging systems, and industrial data acquisition.

Key Features

  • Resolution: The LTC2250CUH offers a resolution of 14 bits, providing high precision in digital representation of analog signals.
  • Sampling Rate: With a sampling rate of up to 125 Msps (Mega samples per second), it is capable of converting high-frequency analog input into digital output with minimal latency.
  • Input Range: It features a 2V<sub>pp differential input range, which allows for a wide dynamic range of input signals.
  • Low Power Consumption: The device is designed for power efficiency, consuming only 135 mW at 125 Msps, which helps in reducing the overall power budget of the system.
  • Package: The LTC2250CUH is available in a 32-lead QFN package (5mm × 5mm), making it suitable for space-constrained applications.
  • SNR and SFDR: It boasts an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), ensuring high-quality signal conversion and fidelity.
  • Output Options: The ADC supports CMOS or LVDS digital outputs, providing flexibility in interfacing with various digital systems.

Applications

The LTC2250CUH is versatile and can be effectively utilized in a variety of sectors. Its primary applications include:

  • Wireless and Wired Broadband Communication
  • Imaging Systems and Medical Equipment
  • Test and Measurement Instruments
  • Industrial Control and Data Acquisition Systems

Overall, the LTC2250CUH from Linear Technology is a robust and reliable ADC solution that delivers high-speed data conversion with precision and efficiency. Its combination of speed, power efficiency, and compact form factor makes it an excellent choice for designers looking to enhance the performance of their digital systems.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess