EN
  • EN
  • DE

LTC2250IUH

Part No LTC2250IUH
Manufacturer Linear Technology
Description 10-Bit, 125/105Msps Low Noise 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208360-LTC2250IUH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2250IUH CAD Model

Description

Overview of Linear Technology's LTC2250IUH

The LTC2250IUH is a high-performance, low-power 14-bit analog-to-digital converter (ADC) from Linear Technology, now part of Analog Devices, designed to bring precision and speed to a wide range of applications including wireless communications, imaging systems, and medical equipment. This ADC operates at a 125Msps conversion rate, making it suitable for high-speed signal processing tasks.

Key Features

  • Resolution: The LTC2250IUH offers a 14-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 125Msps, it captures fast-changing signals without missing critical information.
  • Power Efficiency: This ADC is designed for low power consumption, requiring only 135mW at the full 125Msps rate, which helps in reducing power budgets for system design.
  • Input Range: The LTC2250IUH features a 2V<sub>pp differential input range, providing flexibility in interfacing with different signal sources.
  • Output Format: It supports CMOS outputs, which allows for easy interfacing with digital signal processors and microcontrollers.
  • Package: The device comes in a compact 32-lead QFN package, optimizing board space in dense system designs.

Applications

The LTC2250IUH is versatile and can be integrated into various high-speed data acquisition systems. Its robust performance makes it an ideal choice for:

  • Wireless and Wired Broadband Communications
  • Imaging and Video Processing Systems
  • Digital Oscilloscopes
  • Radar and Satellite Communication Systems
  • Medical Imaging Devices

Conclusion

With its high speed, precision, and power efficiency, the LTC2250IUH from Linear Technology stands out as a superior choice for designers looking to improve the performance and efficiency of their digital data acquisition systems. Its compact size and ease of integration further enhance its appeal in the market.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess