Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208401-LTC2289UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2289UP CAD Model

Description

Product Overview: LTC2289UP by Linear Technology

The LTC2289UP is a cutting-edge, high-performance 14-bit dual-channel analog-to-digital converter (ADC) brought to you by Linear Technology, a company renowned for its precision and power-efficient designs. This ADC operates at a sampling rate of up to 105Msps, making it an ideal choice for applications that demand high-speed data acquisition without compromising on accuracy or quality.

Key Features

  • High-Speed Performance: The LTC2289UP's 105Msps sampling rate ensures rapid data acquisition, which is essential for high-bandwidth applications.
  • Dual-Channel Input: With two ADC channels, this product is capable of simultaneous sampling, which is crucial for applications that require synchronized data collection from multiple sources.
  • Resolution: Its 14-bit resolution offers fine quantization levels, resulting in detailed and precise digital representations of the analog input signals.
  • Low Power Consumption: The device is designed for power efficiency, which is critical for portable and battery-powered applications.
  • Differential Inputs: The differential input structure provides improved noise immunity and is beneficial in environments where signal integrity is paramount.
  • Flexible Supply Voltage: The LTC2289UP operates on a single 3.3V supply, simplifying power supply design and integration into various systems.
  • Output Interface: It supports LVDS (Low-Voltage Differential Signaling) outputs, which allows for high-speed data transmission with reduced power consumption and minimized electromagnetic interference (EMI).

Applications

The LTC2289UP is versatile and can be used in a broad range of applications, including but not limited to medical imaging systems, digital oscilloscopes, communications systems, and radar signal processing. Its high-speed, dual-channel operation, and low power consumption make it an excellent choice for designers looking to create advanced, reliable, and efficient systems.

Quality and Reliability

Linear Technology is committed to the highest standards of quality, and the LTC2289UP is built to meet these stringent requirements. This product's robust design ensures reliable performance even in the most demanding conditions, making it a trusted component in critical applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention