EN
  • EN
  • DE

LTC2291UP

Part No LTC2291UP
Manufacturer Linear Technology
Description Dual 12-Bit, 65/40/25Msps Low Power 3V ADCs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208407-LTC2291UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2291UP CAD Model

Description

The LTC2291UP from Linear Technology is a high-performance, low-power dual 14-bit Analog-to-Digital Converter (ADC) designed to deliver exceptional speed and accuracy for a wide range of applications. This ADC features a sampling rate of up to 10Msps, making it an ideal choice for demanding signal processing tasks that require fast data acquisition and precise digital representation of analog signals.

Key Features

  • Dual 14-Bit, 10Msps ADC: The LTC2291UP provides two independent ADC channels, each capable of converting analog signals to 14-bit digital data at a rate of up to 10 million samples per second.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC operates with a low power consumption, making it suitable for battery-powered devices and other power-sensitive applications.
  • Flexible Input Range: The device supports a wide input range, accommodating various signal amplitudes for versatile use across different systems and applications.
  • Differential Inputs: Differential input capability enhances noise immunity and allows for accurate measurements in electrically noisy environments or when dealing with small signal amplitudes.
  • No Missing Codes: The LTC2291UP guarantees no missing codes over the full operating temperature range, ensuring reliable performance and consistent output quality.
  • Easy Interface: The device features an easy-to-use parallel or serial LVDS (Low-Voltage Differential Signaling) output interface, providing flexibility in system design and integration.

Applications

The LTC2291UP is well-suited for a variety of applications where high-speed and accurate data conversion is crucial. These include:

  • Medical Imaging Systems
  • Telecommunications
  • Instrumentation
  • High-speed Data Acquisition Systems
  • Radar and Satellite Communication Systems

With its robust feature set and Linear Technology's commitment to quality, the LTC2291UP stands out as a reliable and efficient solution for high-speed ADC requirements in both commercial and industrial markets.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess