EN
  • EN
  • DE

LTC2295UP

Part No LTC2295UP
Manufacturer Linear Technology
Description Dual 14-Bit, 10Msps Low Power 3V ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208414-LTC2295UP
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2295UP CAD Model

Description

Introducing the LTC2295UP: High-Speed, Low-Power ADC from Linear Technology

The LTC2295UP is a cutting-edge, dual-channel 14-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver high performance in a compact package. This ADC is capable of a sampling rate of up to 40Msps, making it an excellent choice for applications that require high-speed data acquisition without sacrificing precision or power efficiency.

At the heart of the LTC2295UP is its innovative architecture, which enables simultaneous sampling of two channels, an essential feature for applications requiring channel matching and phase coherence. This is particularly beneficial in advanced communication systems, medical imaging, and instrumentation where accurate synchronization between channels is crucial.

One of the standout features of the LTC2295UP is its low power consumption. Operating on a single 3.3V supply, it consumes only 90mW per channel, a remarkable achievement for an ADC of this speed and resolution. This makes the LTC2295UP an ideal choice for portable and battery-powered devices where power efficiency is a key concern.

The LTC2295UP also boasts a flexible input range, with a user-selectable input range of 1Vp-p to 2Vp-p. This allows designers to optimize the ADC for their specific signal levels, ensuring the best possible performance. Additionally, the product features a shutdown mode that reduces power consumption to just 5mW, further extending the battery life of portable applications.

For digital interface, the LTC2295UP offers a choice between LVDS (Low Voltage Differential Signaling) and CMOS outputs, providing compatibility with a wide range of digital systems. This flexibility simplifies the design process and allows for easy integration into existing platforms.

Built with reliability in mind, the LTC2295UP is offered in a compact QFN-32 (5mm x 5mm) package, making it suitable for space-constrained applications. Its advanced design and robust construction ensure that it delivers consistent performance even in harsh industrial environments.

In summary, the LTC2295UP from Linear Technology is a versatile, high-speed ADC that offers exceptional performance, low power consumption, and a wide range of features, making it a top choice for engineers and designers across various industries.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess