Products specifications Report Issue?

Win Source Part Number WS1202945-DM164151
Manufacturer Microchip Technology
Category Development Boards, Kits, Programmers- Evaluation Boards -Embedded MCU, DSP Evaluation Boards
Series AVR®
Package Bulk
Product Status Active
Type MCU 8-Bit
Core Processor AVR
Mounting Type Fixed
Contents Board(s)
Board Type Evaluation Platform
Ultra Librarian 3D Model Ultra Librarian DM164151 CAD Model

Description

Microchip Technology DM164151 - Curiosity Nano Evaluation Kit

The DM164151 is an innovative evaluation platform introduced by Microchip Technology, designed to support a wide range of 8-bit, 16-bit, and 32-bit microcontrollers. This Curiosity Nano Evaluation Kit is a feature-rich development board that provides an excellent starting point for engineers, hobbyists, and educators to explore the capabilities of Microchip's microcontrollers.

The kit is centered around a powerful and versatile microcontroller, which is preloaded with an integrated programmer/debugger. This setup ensures a seamless interface with the Microchip MPLAB® X Integrated Development Environment (IDE), simplifying the process of programming and debugging without the need for additional hardware. The board's layout is conducive to easy access to all the I/O pins of the microcontroller, making it a breeze to connect to external components and peripherals.

One of the standout features of the DM164151 is its compatibility with the Curiosity Nano Adapter Board (sold separately), which allows for easy expansion and the ability to interface with a wide array of existing MikroElektronika click boards™. This opens up a world of possibilities for rapid prototyping and experimenting with different sensors, actuators, and communication modules.

The evaluation kit also includes an on-board Nano Debugger, which provides a virtual COM port interface for enhanced debugging capabilities. This feature is invaluable for developers who need to perform in-depth analysis and troubleshooting of their applications. Additionally, the kit comes with a user LED, a push-button, and the ability to measure the microcontroller's power consumption, which are all critical tools for developing and testing embedded systems.

With its robust design, extensive support, and ease of use, the DM164151 Curiosity Nano Evaluation Kit from Microchip Technology is an exceptional tool for anyone looking to dive into the world of microcontrollers. Whether you are working on a simple hobby project or a complex embedded system, this evaluation kit provides the flexibility and resources needed to bring your ideas to life.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
ECAD model for PSEMCUDAUEVM-082
Renesas Electronics America
TARGET BOARD FOR RL78/I1A / R5F107DEGSP Microcontroller Target Board 32MHz CPU Flash
Need more? Email Us
ECAD model for QB-R5F107DE-TB
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
ECAD model for YRPBRL78G11
Texas Instruments
LAUNCHPAD MSP430FR2355 EVAL BRD / MSP430FR2355 LaunchPad? MSP430FR2 MSP430 MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for MSP-EXP430FR2355
Renesas Electronics America
78K0 KF2 UPD78F0547D TEST / 78K0/KF2/PD78F0547DGC Microcontroller Debugger/Emulator
Need more? Email Us
ECAD model for QB-78K0KF2-TB
NXP / Nexperia
BOARD EVAL FOR 912H634 / MM912H634 Microcontroller Evaluation Kit 10KB RAM 2KB/4KB/48KB/64KB Flash Automotive
Need more? Email Us
ECAD model for KIT912H634EVME
NXP / Nexperia
BOARD EVAL MPC5604E / MPC5604E Microcontroller Evaluation Kit 64MHz CPU Automotive
Need more? Email Us
ECAD model for MPC5604EEVB64
STMicroelectronics
BOARD EVAL FOR STM32F373 / STM32F373VCT6 Microcontroller Evaluation Board 32KB RAM 256KB EEPROM/Flash
Need more? Email Us
ECAD model for STM32373C-EVAL
Renesas Electronics America
KIT STARTER FOR R0K
Need more? Email Us
ECAD model for R0K5562N0S000BE

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention