EN
  • EN
  • DE

TMDX320036711

Part No TMDX320036711
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description TMS320C6711 EVAL BRD / TMS320C6711 C6000™ DSP Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C6000™
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Utilized IC / Part TMS320C6711
Mounting Type Fixed
Contents Board(s) , Cable(s) , Power Supply
Base Product Number TMDX320
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341732-TMDX320036711
Ultra Librarian 3D Model Ultra Librarian TMDX320036711 CAD Model

Description

The TMDX320036711 from Texas Instruments is a high-performance microcontroller designed for a wide range of applications, including industrial control, automotive, and Internet of Things (IoT) devices. This advanced microcontroller is part of the C2000™ family, which is well-known for its powerful processing capabilities and real-time control functionalities.

The TMDX320036711 is equipped with a 32-bit CPU that operates at a frequency of up to 150 MHz, providing the computational power required for complex algorithms and control systems. It features a floating-point unit (FPU) that enhances the performance of applications involving intensive mathematical calculations, making it an ideal choice for advanced control systems and digital signal processing (DSP).

One of the key features of this microcontroller is its rich set of integrated peripherals. These include high-resolution pulse width modulators (PWMs), analog-to-digital converters (ADCs) with fast sampling rates, and multiple communication interfaces such as CAN, SPI, I2C, and UART. These built-in peripherals facilitate the development of sophisticated and highly integrated solutions, reducing the need for external components and simplifying the overall system design.

The TMDX320036711 also offers robust safety features designed to meet the stringent requirements of industrial and automotive applications. These features include hardware error correction, a watchdog timer, and a range of diagnostic capabilities that ensure reliable operation in harsh environments.

Developers will appreciate the comprehensive support provided by Texas Instruments, which includes development tools, software libraries, and reference designs. The accompanying development kit for the TMDX320036711 provides an easy-to-use platform for evaluation and prototyping, accelerating the development process and reducing time to market.

In conclusion, the Texas Instruments TMDX320036711 microcontroller is a versatile and powerful solution that offers the performance, integration, and reliability required for today's demanding applications. Whether you're designing an advanced motor control system, an automotive safety feature, or a smart sensor for IoT, the TMDX320036711 provides the capabilities needed to achieve your design objectives.

You May Also Be Interested in

Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Renesas Electronics America
RL78/I1B EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess