Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Use For General
Number of Elements 1
Output Type Push-Pull
Supply Voltage , Single/Dual (±) 2.7V ~ 10V
Voltage - Input Offset (Maximum) 15mV at 5V
Current - Input Bias (Maximum) 300pA at 5V
Current - Quiescent (Maximum) 16μA
CMRR, PSRR 70dB CMRR
Propagation Delay (Maximum) 2μs
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Mounting Style Through Hole
Supplier Device Package 8-DIP
Family Part Number TS861
Manufacturer Pack Quantity 50
MSL Level 3 (168 Hours)
Win Source Part Number 1274514-TS861IN
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS861IN CAD Model

Description

STMicroelectronics Product TS861IN: Ultra-Low Power Comparator

The TS861IN is a cutting-edge comparator designed by STMicroelectronics, renowned for its ultra-low power consumption and high precision. This device is an ideal choice for battery-powered and portable applications where power efficiency is crucial. The TS861IN is a member of the STMicroelectronics comparator family that offers a blend of features to meet the demands of a wide range of electronic circuits.

Key Features

  • Ultra-Low Power Consumption: The TS861IN is designed to operate with minimal power requirements, making it suitable for energy-sensitive applications.
  • Wide Supply Voltage Range: It can be powered by a supply voltage ranging from 2.7V to 10V, providing flexibility in various circuit designs.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which enhances the accuracy of the comparator and makes it ideal for precision applications.
  • High Input Impedance: It features a high input impedance, which reduces the loading effect on the input signal source.
  • Push-Pull Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor and allows for a direct drive of the load.

Applications

The TS861IN is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable instrumentation
  • Threshold detectors
  • Window comparators
  • Industrial and automotive electronics
  • Energy management systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TS861IN is built to meet stringent quality standards, ensuring reliability and performance in demanding conditions. With its robust design, this comparator is capable of operating over a wide temperature range, making it suitable for industrial and automotive environments.

Conclusion

The TS861IN from STMicroelectronics is an exceptional choice for designers looking for an ultra-low power, high-precision comparator. Its wide supply voltage range, low input offset voltage, and push-pull output stage make it a versatile component for a multitude of electronic applications. Whether you're working on portable devices or industrial systems, the TS861IN offers a reliable and efficient solution for your comparator needs.

You May Also Be Interested in

ON Semiconductor
IC COMP QUAD SGL SUPP 14-TSSOP
Lowest to $0.6455
ECAD model for NCV2901DTBR2G
Maxim Integrated
IC COMP QUAD W/REF 16SOIC
Lowest to $6.3701
ECAD model for MAX924CSE+T
Maxim Integrated
IC COMPARATOR SNGL SOT23-6
Need more? Email Us
ECAD model for MAX9051AEUT+T
Texas Instruments
IC QUAD DIFF COMPARATOR 14-TSSOP
Lowest to $0.1478
ECAD model for LM339PWG4
ON Semiconductor
IC COMPARATOR DUAL DIFF 14-SOIC
Lowest to $7.1057
ECAD model for NE521DG
Linear Technology
IC COMP W/REF LOWPWR QUAD 16SOIC
Need more? Email Us
ECAD model for LTC1443CS#PBF
Maxim Integrated
Need more? Email Us
ECAD model for MXL1016CSB
Maxim Integrated
IC COMPARATOR LP 8-DIP
Need more? Email Us
ECAD model for MAX913EPA+
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Need more? Email Us
ECAD model for HA1631S02CMEL-E

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention