The LT1171CT is a versatile and robust high-efficiency DC-DC converter from Linear Technology, designed to meet a wide range of power supply requirements. This component is part of the LT1171 series, known for its high performance and reliability in various applications, including telecommunications, automotive, industrial, and portable devices.
Key Features:
- High Efficiency: Capable of delivering efficiencies up to 90%, the LT1171CT ensures minimal power loss during conversion, making it ideal for battery-powered applications.
- Versatile Voltage Range: With an input voltage range of 3V to 60V, this converter is suitable for a wide array of power sources, from low-voltage batteries to high-voltage rails.
- Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 200kHz, providing flexibility to optimize for efficiency or component size.
- High Output Power: The LT1171CT can deliver up to 2.5A of output current, making it capable of powering a variety of loads.
- Built-in Protection Features: It includes overcurrent protection, thermal shutdown, and a current limit to ensure the safety and longevity of both the converter and the end application.
Applications:
- Switching power supplies
- Battery chargers
- DC motor drives
- DC-DC converters for telecommunications and automotive systems
Package Information:
The LT1171CT is available in a TO-220 package, which is known for its ease of heat sinking. This package is suitable for through-hole mounting, which simplifies the integration into existing designs.
Conclusion:
Overall, the LT1171CT from Linear Technology is a powerful and reliable choice for designers looking to implement an efficient and flexible power conversion solution. Its wide input voltage range, adjustable switching frequency, and robust protection features make it a strong candidate for a multitude of applications where performance and reliability are critical.