Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPer™ plus
Package Box
Main Purpose AC/DC, Non-Isolated
Outputs and Type 2, Non-Isolated
Power - Output 4 W
Voltage - Output -5V, 7V or 5V, 12V
Current - Output 400mA, 160mA
Voltage - Input 85 ~ 264 VAC
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part VIPer16
Other Names 497-10727,STEVALISA071V2,479-10727,STEVAL-ISA071V1,-1138-STEVAL-ISA071V2,479-10727
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284200-STEVAL-ISA071V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-ISA071V2 CAD Model

Description

STEVAL-ISA071V2 - Highly Efficient Power Conversion Evaluation Board

The STEVAL-ISA071V2 from STMicroelectronics is a state-of-the-art evaluation board designed for those looking to explore the capabilities of advanced power conversion technologies. This compact and versatile board is specifically tailored for testing the performance of the L6563H, which is a high-efficiency zero-voltage switching (ZVS) resonant controller. It is an ideal solution for engineers and designers focusing on developing high-efficiency power supplies, particularly in applications such as LCD and LED TVs, server and telecom power supplies, and silver box PC SMPS.

The board is built to demonstrate the functionality of a 150 W, wide-range mains input, and a 12 V output converter. It utilizes a resonant topology that ensures reduced electromagnetic interference (EMI) and higher power density, making it suitable for a variety of demanding applications. The L6563H controller on the board is compatible with both half-bridge and full-bridge topologies, providing flexibility for different design requirements.

Key features of the STEVAL-ISA071V2 include its ability to operate at high switching frequencies, which significantly reduces the size of the power supply components, leading to a more compact and lightweight design. The evaluation board also showcases the controller's CrM (Critical conduction Mode) and CCM (Continuous Conduction Mode) operation that helps in achieving high efficiency across a wide load range.

Furthermore, the STEVAL-ISA071V2 is equipped with numerous protection features to ensure safe operation under various conditions. These include over-voltage, over-current, and thermal protection, which not only safeguard the board itself but also provide insights into how these protective measures can be implemented in a final product design.

STMicroelectronics provides comprehensive technical documentation for the STEVAL-ISA071V2, including schematics, bill of materials, and application notes, which enables designers to rapidly understand and integrate the board into their prototypes or evaluate it for their specific applications. With its high efficiency, flexible design options, and robust protection features, the STEVAL-ISA071V2 is an invaluable tool for developers working on cutting-edge power conversion solutions.

You May Also Be Interested in

CM3
XP Power
EVALUATION BOARD C SERIES / C Series C DC/DC Converter Outputs Evaluation Board
Need more? Email Us
ECAD model for CM3
Allegro MicroSystems, LLC
BOARD DEMO FOR A8672 / A8672 - DC/DC, Step Down with LDO 2, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for APEK8672EEG-T
Maxim Integrated
EVAL MAXM15464 / MAXM15464 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15464EVKIT#
Maxim Integrated
EVAL MAXM15063 / MAXM15063 - DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15063EVKIT#
Texas Instruments
BOARD EVALUATION LM2696
Need more? Email Us
ECAD model for LM2696EVAL
STMicroelectronics
BOARD EVAL BUCK REG ST1S10
Need more? Email Us
ECAD model for STEVAL-ISA044V5
Maxim Integrated
EVAL BUCK MOD MAXM15065 / MAXM15065 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15065EVKIT#
Diodes Incorporated
EVAL BOARD FOR AP72200 / AP72200 - DC/DC, Step Up or Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for AP72200WLCSP-20-EVM
Maxim Integrated
EVAL MAXM15465 BUCK MOD / MAXM15465 Himalaya DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
ECAD model for MAXM15465EVKIT#

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention