EN
  • EN
  • DE

LTC2298UP

Part No LTC2298UP
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072116-LTC2298UP
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC2298UP CAD Model

Description

The LTC2298UP from Linear Technology is a high-performance, low-power dual 14-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed. This product is tailored for demanding applications requiring high dynamic range and fast data acquisition, such as medical imaging, communications, and industrial instrumentation.

Key Features

  • Resolution: The LTC2298UP offers a 14-bit resolution, ensuring precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 65Msps (mega samples per second), this ADC is capable of converting high-frequency signals with minimal latency.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC2298UP consumes only 135mW per channel at the full 65Msps sampling rate, making it suitable for battery-powered devices.
  • Dual ADC Channels: The dual-channel configuration allows for simultaneous sampling of two analog signals, which is critical for complex signal processing tasks.
  • Input Range: It features a flexible input range, accommodating 2Vpp differential inputs.
  • SNR and SFDR: The LTC2298UP boasts an impressive signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), providing clean and reliable digital outputs.
  • Interface: A user-friendly LVDS (Low-Voltage Differential Signaling) digital interface ensures seamless integration with digital signal processors and microcontrollers.
  • Small Package: The product comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The LTC2298UP is versatile and can be employed in a variety of applications, including:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communication
  • Industrial Process Control
  • Data Acquisition Systems
  • Radar and Satellite Systems

Conclusion

Linear Technology's LTC2298UP ADC is a robust solution for designers seeking high-speed, high-accuracy data conversion with low power consumption. Its dual-channel capability and high sampling rate make it an excellent choice for advanced signal processing applications. The LTC2298UP is a testament to Linear Technology's commitment to delivering cutting-edge technology for complex and demanding electronic systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess