EN
  • EN
  • DE

LT3478FE

Part No LT3478FE
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071636-LT3478FE
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3478FE CAD Model

Description

LT3478FE - A Robust LED Driver by Linear Technology

The LT3478FE is a versatile and robust LED driver integrated circuit designed by Linear Technology, now part of Analog Devices. This powerful component is specifically engineered to drive LEDs efficiently and reliably, making it an ideal solution for a wide range of lighting applications. The LT3478FE stands out with its ability to provide a constant current to ensure consistent illumination and prolong the lifespan of LEDs.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 2.8V to 36V, making it suitable for use in applications ranging from battery-powered devices to industrial lighting systems.
  • Adjustable Output Current: Users can set the output current up to 2A, which allows for flexibility in controlling the brightness of the connected LEDs.
  • True Color PWM Dimming: The LT3478FE includes a dimming feature that delivers constant LED color with dimming ranges up to 3000:1, ensuring high-quality lighting performance.
  • Internal Switch: It comes with an internal 2.3A, 42V switch, which provides step-down, step-up, or inverting configurations that accommodate various LED configurations.
  • Robust Protection Features: The device offers open LED and short-circuit protection, safeguarding the circuit against common electrical faults. Additionally, it has thermal protection to prevent overheating.

Applications

The LT3478FE is designed for use in multiple lighting scenarios, including:

  • Automotive and avionics lighting
  • Architectural detail and display lighting
  • General purpose LED illumination
  • Industrial and medical lighting systems

Design Advantages

One of the advantages of the LT3478FE is its ease of use, requiring minimal external components to create a compact and efficient LED driver solution. The device's flexibility in input voltage and output current makes it a versatile choice for designers looking to accommodate a range of power supplies and LED configurations. With its integrated switch and comprehensive protection features, the LT3478FE provides a reliable and durable solution that can withstand the rigors of demanding applications.

Overall, the LT3478FE by Linear Technology is a high-performance LED driver that offers efficiency, precision, and reliability, making it an excellent choice for a variety of LED lighting solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess