The LTC386EUH is a high-performance voltage regulator from Linear Technology, designed to cater to a wide range of applications requiring precise voltage control. This versatile component is an integral part of power management solutions in various electronic devices, ensuring stability and efficiency.
Key Features
- High Efficiency: The LTC386EUH boasts an efficient design, which helps to minimize power loss during operation, leading to longer battery life in portable applications and reduced heat generation.
- Wide Input Voltage Range: With its capability to handle a broad spectrum of input voltages, this regulator can adapt to different power supplies, making it suitable for diverse electronic systems.
- Adjustable Output Voltage: Users have the flexibility to set the output voltage to their desired level, providing a customized voltage supply for specific circuit requirements.
- Low Dropout Voltage: The low dropout feature ensures that the regulator maintains output voltage regulation even when the supply voltage is very close to the output voltage, which is particularly useful for battery-powered applications.
- Thermal Protection: The LTC386EUH is equipped with thermal protection mechanisms that prevent damage from overheating, thus ensuring long-term reliability and safety.
- Compact Form Factor: Housed in a small package, this voltage regulator is ideal for space-constrained applications without compromising on performance.
Applications
The LTC386EUH is well-suited for a variety of applications, including but not limited to:
- Portable Electronics
- Automotive Systems
- Industrial Equipment
- Telecommunications Infrastructure
- Medical Devices
Technical Specifications
| Parameter |
Specification |
| Input Voltage Range |
2.5V to 5.5V |
| Output Voltage Range |
Adjustable |
| Package Type |
EUH |
| Operating Temperature |
-40°C to 125°C |
In conclusion, the LTC386EUH from Linear Technology is a reliable and efficient solution for voltage regulation in a multitude of electronic applications. Its robust feature set ensures that it can meet the demands of both complex industrial systems and simple consumer electronics, making it a versatile choice for designers and engineers.