The LT1933ES8 is a compact, high-efficiency, step-down DC/DC converter from Linear Technology, a leader in analog integrated circuits. This versatile regulator is designed for a variety of applications, including portable devices, automotive systems, and industrial equipment that require efficient power management.
Key Features:
- Wide Input Voltage Range: The LT1933ES8 operates with an input voltage range of 3.6V to 36V, making it suitable for a broad range of power sources, from single-cell lithium-ion batteries to automotive inputs.
- Adjustable Output Voltage: The output voltage is adjustable down to 1.25V, allowing for a wide range of output voltages to accommodate different device requirements.
- High Efficiency: With its integrated 1.5A switch, the LT1933ES8 can deliver efficiencies up to 85%, minimizing heat generation and power loss in the system.
- Low Dropout Operation: The low dropout capability ensures normal operation even when the input voltage is very close to the output voltage, providing consistent performance across a range of input conditions.
- Stable with Low ESR Ceramic Capacitors: The device is stable with ceramic output capacitors, which are smaller, more reliable, and have lower equivalent series resistance (ESR) compared to other types of capacitors.
Protection Features:
- Thermal Shutdown: Protects the device from overheating by shutting down the regulator if the internal temperature exceeds safe operating limits.
- Current Limiting: Inbuilt current limiting prevents damage from excessive load currents, enhancing the durability of the regulator and the overall system.
The LT1933ES8 is available in an 8-lead SO package, providing a compact solution that is easy to integrate into space-constrained designs. Its robust design and comprehensive feature set make it an ideal choice for engineers looking for a reliable power management solution.
Linear Technology's commitment to high-quality products ensures that the LT1933ES8 meets the stringent requirements for performance and reliability in demanding applications. By choosing the LT1933ES8, designers can confidently address their power regulation needs with a proven solution from a trusted industry leader.