Linear Technology LTC2444CG Ultra High Precision, 24-Bit No Latency Delta Sigma ADC
The LTC2444CG from Linear Technology is a high-precision, 24-bit No Latency Delta Sigma Analog-to-Digital Converter (ADC) that offers an impressive combination of speed, precision, and ease-of-use for a wide range of data acquisition and measurement applications. This component is designed for sophisticated systems requiring high-resolution signal acquisition under varied conditions without sacrificing speed or performance.
One of the key features of the LTC2444CG is its unique no latency delta sigma architecture which allows for both high resolution and fast throughput rates. This ADC delivers a flexible oversampling ratio that can be adjusted from 64 to 32768, which means users can trade off conversion speed for higher resolution depending on the requirements of their specific application. The LTC2444CG provides a maximum throughput rate of 3.5Hz at maximum resolution, making it an ideal choice for applications that require both precision and speed.
The device operates from a single 5V supply and includes an internal oscillator, eliminating the need for external components and simplifying the design process. It also features a wide input common mode range that includes ground, allowing for easy interfacing with sensors and transducers. The LTC2444CG has an impressive differential input range of ±VREF, with VREF ranging up to 5V for increased flexibility in signal scaling and conditioning.
Communication with the LTC2444CG is facilitated via a SPI/Microwire-compatible 3-wire serial interface, which ensures simple integration with most microcontrollers and digital systems. Its small form factor, available in a 24-lead SSOP package, makes it suitable for space-constrained applications while maintaining robust performance.
In summary, the LTC2444CG is a versatile, high-performance ADC that is well-suited for applications in industrial instrumentation, medical devices, scientific equipment, and any other systems that require precise and rapid data acquisition. Its advanced features and ease of use make it a reliable choice for engineers and designers looking to enhance the accuracy and efficiency of their data acquisition systems.