Product Overview: LT3664EMS8PBF
The LT3664EMS8PBF is a high-efficiency, step-down DC/DC converter designed and manufactured by Linear Technology, a leader in analog integrated circuits. This robust component is specifically engineered to cater to a wide array of applications, including automotive, industrial, and telecommunications systems where efficient voltage conversion and reliability are paramount.
Key Features
- Wide Input Voltage Range: The LT3664EMS8PBF operates with an input voltage range from 4.3V to 36V, making it versatile for various supply voltages.
- Adjustable Output Voltage: Users can adjust the output voltage from 1.215V to as high as 34V, which provides flexibility for different circuit requirements.
- High Efficiency: With its high efficiency, the converter minimizes power loss, ensuring that the system remains cool and reliable over its operational lifespan.
- Low Shutdown Current: The shutdown current is under 1μA, which significantly reduces power consumption when the device is in standby mode.
- Thermal Protection: It includes thermal shutdown protection to safeguard the device from overheating, thus ensuring durability and long-term performance.
- Stable with Low ESR Ceramic Capacitors: The LT3664EMS8PBF is stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR) and high reliability.
Package and Quality
The product is offered in a compact MSOP-8 package, which is suitable for space-constrained applications. The package is designed to optimize the thermal performance and minimize the footprint on the PCB. Furthermore, the LT3664EMS8PBF is RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Applications
- Automotive Electronics
- Industrial Power Supplies
- Telecommunications Infrastructure
- Portable Electronic Devices
- Power Management for Distributed Systems
In conclusion, the LT3664EMS8PBF from Linear Technology is a reliable and versatile step-down DC/DC converter that offers high efficiency, a wide input voltage range, and adjustable output, all packed into a small form factor. Its robust design and protection features make it an ideal choice for designers looking to create compact and efficient power systems in demanding environments.