Linear Technology LTC2108CUK16PBF High Precision ADC
The LTC2108CUK16PBF is a premium 16-bit Analog-to-Digital Converter (ADC) from Linear Technology, designed to deliver unparalleled accuracy and performance for demanding applications. This high-end ADC component is an ideal choice for precision measurement systems, such as medical instrumentation, industrial process control, and high-speed data acquisition systems.
Featuring a 16-bit, no missing codes performance and a fast 2.5Msps throughput rate, the LTC2108CUK16PBF ensures that data is captured with high fidelity, making it perfect for situations where detail and precision are critical. The device operates from a single 5V supply, simplifying power management in complex systems.
One of the standout features of the LTC2108CUK16PBF is its differential input range of ±VREF, where VREF can be up to 5V. This wide input range, combined with the low noise of 76.4dB SNR, allows the ADC to capture signals with a high dynamic range, ensuring that both small and large signal variations are accurately represented in the digital domain.
The LTC2108CUK16PBF also boasts an impressive INL (Integral Nonlinearity) of ±2ppm typical, which means that the linearity errors are minimal, ensuring that the output closely follows the input signal without distortion. The DNL (Differential Nonlinearity) is also guaranteed to be no more than ±1 LSB, which ensures that the ADC's quantization steps are uniform, and there are no missing codes over the entire operating temperature range.
For ease of integration into digital systems, the LTC2108CUK16PBF includes a flexible SPI-compatible serial interface that supports I/O voltages ranging from 1.8V to 5V. This makes it easy to interface with a wide range of microcontrollers and digital processors. Additionally, the device comes in a compact 48-pin 7mm × 7mm QFN package, which is ideal for space-constrained applications.
Overall, the LTC2108CUK16PBF from Linear Technology is a high-performance ADC that offers excellent accuracy, speed, and ease of use for engineers looking to incorporate precise data acquisition capabilities into their designs.