EN
  • EN
  • DE

M28C64-123

Part No M28C64-123
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073546-M28C64-123
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28C64-123 CAD Model

Description

STMicroelectronics M28C64-123 EEPROM

The M28C64-123 from STMicroelectronics is a high-speed 64 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device. It is designed to deliver a robust storage solution with a size of 8K x 8 bits, offering a reliable and flexible data storage option for a wide range of applications.

One of the key features of the M28C64-123 is its fast access time, which is particularly beneficial for applications that require quick data retrieval. This EEPROM also boasts low power consumption, making it an ideal choice for portable or battery-powered devices where energy efficiency is a critical concern.

The device operates within a voltage range of 4.5V to 5.5V, providing a stable operating environment and ensuring compatibility with most microcontroller logic levels. Additionally, the M28C64-123 has been engineered with an endurance of at least 100,000 write/erase cycles and a data retention period of 40 years, ensuring the longevity and durability of the stored data.

Programming and erasure of the M28C64-123 are performed byte by byte, offering flexibility and precise control over the data management process. The EEPROM also features a software data protection mechanism that prevents accidental data corruption during power transitions or when the device is not properly addressed.

For ease of integration, the M28C64-123 is available in a variety of package options, including PLCC32, TSOP28, and PDIP28. This allows designers to choose the most suitable package for their specific design requirements and constraints. The device also complies with JEDEC standards, ensuring interoperability and ease of replacement with other standard EEPROMs.

In summary, the STMicroelectronics M28C64-123 EEPROM combines fast access times, low power consumption, and robust data protection features into a compact and reliable storage solution. Its long-term data retention and high endurance make it an excellent choice for applications such as industrial control systems, medical devices, automotive electronics, and other memory-intensive applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess