The LT6100 is a high-quality, precision current sense amplifier designed by Linear Technology to meet the rigorous demands of various applications requiring accurate current measurement. This versatile component is suitable for a wide range of products, from power management systems to battery monitors and automotive applications.
Key Features
- High-Side or Low-Side Sensing: The LT6100 can be used to sense current on either the high side or the low side, providing flexibility in circuit design.
- Wide Input Common Mode Range: This device operates over a common mode range of -0.3V to 44V, making it suitable for use in systems with high common mode voltages.
- Low Offset Voltage: The amplifier boasts a low input offset voltage, which enhances the accuracy of current measurement.
- High Accuracy: With a maximum input offset voltage drift of only 1.5µV/°C, the LT6100 ensures high accuracy over a wide temperature range.
- Quiescent Current: The device maintains a low quiescent current, which is ideal for power-sensitive applications.
Applications
- Automotive Battery Monitoring
- Power Management Systems
- Portable Instruments
- Telecommunications Infrastructure
- Welding Equipment
Product Specifications
| Part Number |
LT6100CDD#PBF |
| Package |
8-Lead DFN (3mm × 3mm) |
| Temperature Range |
-40°C to 125°C |
The LT6100 is a testament to Linear Technology's commitment to providing robust and precise components for current sensing solutions. Its combination of features makes it an essential part of any high-precision electrical measurement system.