Product Overview: LT1086IM12 - Linear Technology
The LT1086IM12 is a high-performance low dropout voltage regulator (LDO) from Linear Technology, designed to provide precision current and thermal limiting. Engineered to maintain a consistent output despite variations in input voltage or load conditions, this regulator is an ideal solution for robust power supply designs.
Key Features:
- Output Voltage: The LT1086IM12 provides a fixed output voltage of 12V, suitable for a variety of applications requiring a regulated 12V supply.
- Dropout Voltage: With a low dropout voltage, this LDO maintains regulation even when the input-to-output differential is minimal, enhancing its efficiency and making it ideal for battery-powered devices.
- Output Current: Capable of delivering up to 1.5A of output current, it can power a wide range of devices, from simple low-power circuits to more demanding applications.
- Thermal Protection: The device includes an internal thermal overload protection that shuts down the output when the operating temperature exceeds the safe threshold, safeguarding your circuit from potential damage.
- Current Limiting: Inbuilt current limiting prevents damage to the regulator and the powered device in case of a fault condition or an overload.
- Stable with Low ESR Capacitors: The LT1086IM12 remains stable with output capacitors that have a low equivalent series resistance (ESR), making it compatible with modern ceramic capacitors that are smaller, more reliable, and have better electrical characteristics.
Applications:
The versatility of the LT1086IM12 allows it to be used in a variety of applications, including but not limited to:
- High-efficiency linear regulators
- Constant current regulators
- Battery chargers
- Power supplies for digital systems such as microprocessors, FPGAs, and DSPs
- Automotive electronics
- Portable consumer electronics
Engineered for optimal performance in challenging conditions, the LT1086IM12 from Linear Technology is a reliable choice for designers looking for a robust power management solution. Its combination of features ensures that your devices operate smoothly and efficiently, with the assurance of protection against common electrical issues.