EN
  • EN
  • DE

LT1584IT50

Part No LT1584IT50
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071441-LT1584IT50
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1584IT50 CAD Model

Description

The LT1584IT50 from Linear Technology is a robust low-dropout regulator (LDO) designed to deliver high-performance in a range of applications. With its ability to provide up to 5A of output current, this LDO is an excellent choice for systems that require a stable and reliable power supply. The LT1584IT50 operates with a dropout voltage of typically 1.5V at full load, which makes it ideal for low-voltage operations where efficiency is critical.

Key Features:

  • High Output Current: Capable of delivering 5A of continuous output current.
  • Low Dropout Voltage: Maintains a dropout voltage of typically 1.5V at full load, ensuring efficient operation.
  • Adjustable Output: Output voltage can be set from 1.25V to 13.8V with a single external resistor.
  • Stable with Low ESR Output Capacitors: Stable with aluminum, tantalum, or ceramic capacitors with low equivalent series resistance (ESR).
  • Overcurrent and Overtemperature Protection: Features internal protection against overcurrent faults and overheating, enhancing system reliability.
  • Thermal Resistance: Offers excellent thermal performance thanks to its TO-220 package.

Applications:

The LT1584IT50 is versatile and can be used in a variety of applications where a high-current, low-voltage power supply is needed. It is particularly well-suited for:

  • Microprocessor Supply
  • Low-Voltage Logic Supply
  • Post Regulation for Switching Supplies
  • Battery-Powered Circuitry
  • Linear Power Supplies

Product Summary:

The LT1584IT50 stands out in the Linear Technology lineup as a reliable and efficient LDO voltage regulator. Its ability to handle high current loads while maintaining a low dropout voltage makes it an essential component for power-sensitive designs. With its adjustable output and compatibility with various types of output capacitors, this LDO offers design flexibility and is suitable for a wide range of applications. Built-in protection features ensure that the LT1584IT50 continues to perform reliably even under adverse conditions, making it a trusted choice for engineers and designers looking for a high-quality power management solution.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess