EN
  • EN
  • DE

LTC2309IF#PBF

Part No LTC2309IF#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20-TSSOP / 8-Channel Single ADC SAR 14ksps 12-bit Serial Automotive 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Sampling Rate 14k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Features Selectable Address
Operating Temperature Range -40°C ~ 85°C
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 782568-LTC2309IF#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2309
Introduction Date December 21, 2007
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2309IF#PBF CAD Model

Description

LTC2309IF#PBF - 8-Channel, 12-Bit SAR ADC with I2C Interface

The LTC2309IF#PBF is a highly versatile 8-channel, 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to cater to a wide range of applications that require multiple-channel data acquisition with high precision and ease of integration. This ADC operates on a single 5V supply and offers an I2C-compatible serial interface, making it an ideal choice for space-constrained applications where multiple analog signals need to be digitized and processed.

One of the standout features of the LTC2309IF#PBF is its ability to perform conversions on up to eight single-ended input channels or four differential input channels. This flexibility allows designers to use the same ADC for various configurations, simplifying the design process and reducing the need for additional components. Moreover, the device boasts a low power consumption of just 300μA during operation and less than 1μA in shutdown mode, which is critical for battery-powered and energy-sensitive applications.

The LTC2309IF#PBF offers a high-speed I2C interface that supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes. This ensures easy communication with microcontrollers or processors, and the ability to work within a wide range of system clock speeds. The ADC also includes a no-latency feature, which means that it does not exhibit pipeline delay, and the digital output is updated immediately following each conversion. This characteristic is particularly important for control systems that require real-time data processing.

Designed with precision in mind, the LTC2309IF#PBF provides excellent DC performance with a Signal-to-Noise Ratio (SNR) of 72dB and Total Harmonic Distortion (THD) of -78dB. The device comes in a compact, 16-lead SSOP package, which is suitable for space-constrained applications. Additionally, its specified operation temperature range from -40°C to 85°C ensures reliability across various environmental conditions.

In summary, the LTC2309IF#PBF is a powerful, compact, and energy-efficient multi-channel ADC that is perfect for a broad range of applications, including industrial monitoring, medical equipment, data acquisition systems, and portable devices. Its ease of use, combined with high precision and the convenience of an I2C interface, make it a top choice for designers looking to add robust analog-to-digital conversion capabilities to their projects.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 14BIT SAR 20TSSOP
Lowest to $46.5672

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8974 $63.5896
8+ $13.0440 $104.3520
12+ $12.6364 $151.6368
17+ $12.2287 $207.8879
22+ $11.8211 $260.0642
29+ $10.5983 $307.3507
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess