LTC2435IGN Product Overview
The LTC2435IGN is a precision, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer high-performance data conversion with minimal power consumption. This product is particularly well-suited for applications requiring high accuracy and low noise, such as industrial instrumentation, process control, and data acquisition systems.
Key Features
- High Resolution: The LTC2435IGN provides a 16-bit resolution, ensuring detailed and precise measurement capabilities.
- No Latency Delta-Sigma™: This ADC features Linear Technology's proprietary No Latency Delta-Sigma architecture, which delivers a stable and accurate data stream without the delay typically associated with traditional delta-sigma converters.
- Single Supply Operation: It operates from a single 5V supply, simplifying power supply requirements and making it easy to integrate into various systems.
- Wide Input Range: The LTC2435IGN accepts a differential input range of ±VREF, with VREF ranging from 0.1V to VCC, providing flexibility in accommodating different signal levels.
- Flexible Interface: The device features a simple 3-wire serial interface that is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration with microcontrollers and digital systems.
- Internal Conversion Clock: An internal oscillator eliminates the need for an external clock, reducing component count and system complexity.
- Small Package: The LTC2435IGN comes in a space-saving 16-lead SSOP package, which is ideal for compact designs.
Applications
The LTC2435IGN is versatile and can be used in a variety of applications that demand high-precision data conversion, including:
- Industrial Process Control
- Automated Test Equipment
- Data Acquisition Systems
- Medical Devices
- Scientific Instrumentation
Linear Technology's LTC2435IGN combines accuracy, speed, and ease of use in a small package, making it an excellent choice for designers who need a reliable ADC for their critical applications. Its robust features and compatibility with various digital interfaces ensure that it can be deployed in a wide range of industrial and scientific environments.