Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Resolution 16
Sampling Rate 60
Number of Inputs 1
Input Type Differential
Data Interface I2C
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 782679-LTC2453CDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2453
Introduction Date October 22, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2453CDDB#TRPBF CAD Model

Description

The LTC2453CDDB#TRPBF is a high-precision, 16-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide accurate digital representation of analog signals in a wide range of applications. This ADC comes in a tiny 6-lead DFN package, making it an ideal choice for space-constrained applications such as portable devices, remote sensors, and other applications where size and power efficiency are critical.

With its I2C-compatible serial interface, the LTC2453CDDB#TRPBF offers easy integration into microcontroller-based systems, allowing for simple communication and data retrieval. The device supports a wide supply voltage range from 2.7V to 5.5V, providing flexibility in various power environments and ensuring compatibility with both 3V and 5V systems.

The LTC2453CDDB#TRPBF boasts impressive performance features, including a high level of accuracy with no missing codes at 16 bits. Its high-resolution conversion allows for precise measurement, which is essential in applications such as medical instrumentation, industrial control systems, and precision sensor interfacing.

This ADC operates in single-ended mode and offers a wide input range, which can be configured to accept 0V to Vcc (the supply voltage) or -Vcc/2 to Vcc/2, providing flexibility for bipolar and unipolar signal measurements. Additionally, the device has an internal oscillator, eliminating the need for external components and further simplifying design.

The LTC2453CDDB#TRPBF also features an automatic shutdown mode, significantly reducing power consumption when not in use. This makes it an excellent choice for battery-powered applications where energy efficiency is crucial. The device's small footprint and power-saving capabilities do not compromise its performance, making it a robust solution for precision data acquisition.

In summary, the LTC2453CDDB#TRPBF from Linear Technology is a versatile and high-performing 16-bit ADC that offers excellent accuracy, easy integration, and efficient power management, suitable for a broad array of applications requiring precise analog-to-digital conversions.

You May Also Be Interested in

Linear Technology
IC ADC 16BIT 2MSPS 16-MSOP / 1-Channel Single ADC SAR 2Msps 16-bit Serial 16-Pin MSOP Tube
Lowest to $106.7819
ECAD model for LTC2380IMS-16#PBF
Linear Technology
IC ADC 16BIT 16CH MCRPWR 28SSOP / 16-Channel Single ADC Delta-Sigma 6.8sps 16-bit Serial 28-Pin SSOP N Tube
Lowest to $24.9249
ECAD model for LTC2439-1IGN#PBF
Linear Technology
IC ADC 16BIT 10-DFN / 1-Channel Single ADC Delta-Sigma 6.8sps 16-bit Serial 10-Pin DFN EP T/R
Lowest to $1.8679
ECAD model for LTC2482CDD#TRPBF
Linear Technology
IC ADC 16BIT PAR 20M 64-QFN / 2-Channel Dual ADC Pipelined 20Msps 16-bit Parallel 64-Pin QFN EP Tube
Lowest to $153.3835
ECAD model for LTC2270CUP#PBF
Linear Technology
IC ADC 16BIT SER/PAR 500K 48QFN / 1-Channel Single ADC SAR 500ksps 16-bit Parallel/Serial 48-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2392CUK-16#PBF
Linear Technology
IC ADC DUAL 10BIT 80MSPS 64QFN / 2-Channel Dual ADC Pipelined 80Msps 10-bit Parallel 64-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC2289CUP#PBF
Linear Technology
IC ADC 16BIT SRL 2CH 52-QFN / 2-Channel Dual ADC 20Msps 16-bit Parallel/Serial (SPI)/LVDS Automotive 52-Pin QFN EP Tube
Lowest to $219.6970
ECAD model for LTC2271CUKG#PBF
Linear Technology
IC ADC 14BIT 1.5MSPS 32-QFN / 6-Channel Single ADC 1.5Msps 14-bit Serial Automotive 32-Pin QFN EP T/R
Lowest to $74.5096
ECAD model for LTC2351IUH-14#TRPBF
Linear Technology
IC ADC 18BIT SRL/SPI 16-MSOP / 1-Channel Single ADC SAR 1.6Msps 18-bit Serial 16-Pin MSOP Tube
Need more? Email Us
ECAD model for LTC2369CMS-18#PBF

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $17.9546
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 119 pieces
MOQ: 22 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention