EN
  • EN
  • DE

LTC2480CDD#PBF

Part No LTC2480CDD#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 10-DFN / 1-Channel Single ADC Delta-Sigma 15sps 16-bit Serial Automotive 10-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 16
Sampling Rate 7.5
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
Features Temperature Sensor
Operating Temperature Range 0°C ~ 70°C
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Win Source Part Number 782689-LTC2480CDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2480
Introduction Date April 29, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2480CDD#PBF CAD Model

Description

The LTC2480CDD#PBF is a high-precision delta-sigma analog-to-digital converter (ADC) from Linear Technology, designed to offer outstanding accuracy and ease of use for a wide range of measurement applications. This ADC features a 16-bit no-latency output with differential inputs and an integrated oscillator, making it an ideal choice for precision measurement in both industrial and consumer products.

Key Features

  • Resolution: 16-bit no-latency delta-sigma ADC
  • Input Type: Differential
  • Sampling Rate: Variable, depending on the mode of operation
  • Integrated Oscillator: Simplifies design by eliminating the need for an external clock source
  • Easy Drive Technology: Reduces the complexity of the external circuitry required to drive the ADC
  • Multiple Conversion Modes: Includes 2x speed mode for faster data acquisition and a reduced noise mode for enhanced precision
  • Power Supply: Single 5V supply
  • Package: 10-lead DFN (3mm x 3mm)
  • Temperature Range: Operates from -40°C to 85°C
  • Interface: I2C-compatible serial interface for easy communication with microcontrollers and processors

Applications

The LTC2480CDD#PBF is well-suited for various applications where precision measurement is critical. This includes:

  • Temperature sensing and control systems
  • Pressure sensing devices
  • Weigh scales
  • Medical monitoring equipment
  • Battery management and monitoring
  • Industrial control systems

With its high accuracy, integrated features, and ease of use, the LTC2480CDD#PBF from Linear Technology stands out as a robust solution for designers looking to enhance the performance and reliability of their precision measurement systems.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9757 $55.8299
16+ $6.5442 $104.7072
24+ $6.3397 $152.1528
33+ $6.1352 $202.4616
43+ $5.9307 $255.0201
57+ $5.3171 $303.0747
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess