EN
  • EN
  • DE

ADC10158CIWM

Part No ADC10158CIWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC10154/ADC10158 10-Bit Plus Sign 4 s ADCs with 4 or 8-Channel MUX, | IC ADC 10BIT SAR 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 227k
Number of Inputs 8
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Mounting Style SMD
Family Part Number ADC10158
Manufacturer Pack Quantity 26
MSL Level 2 (1 Year)
Win Source Part Number 1139707-ADC10158CIWM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC10158CIWM CAD Model

Description

Product Overview: ADC10158CIWM

The ADC10158CIWM is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) developed by Texas Instruments. This precision ADC is designed for a wide array of applications ranging from industrial instrumentation to medical equipment, where accurate and reliable digital representation of analog signals is crucial.

Featuring a compact, space-saving surface-mount package, the ADC10158CIWM integrates multiple channels, making it an ideal choice for systems that require multiple analog inputs to be digitized. Its advanced design ensures excellent stability and a high signal-to-noise ratio, providing users with a clean, accurate digital output.

Key Features:

  • Resolution: The ADC10158CIWM offers a 10-bit resolution, enabling it to detect small changes in the analog input signal, which is essential for precision measurements.
  • Sampling Rate: This ADC is capable of a fast sampling rate, allowing for real-time data acquisition and processing in time-sensitive applications.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC10158CIWM operates with low power requirements, making it suitable for battery-powered or energy-conscious applications.
  • Multiple Input Channels: The device includes several input channels, providing flexibility for systems that need to monitor various sensors or input sources simultaneously.
  • Interface: It features a simple, digital interface that can be easily connected to microcontrollers, digital signal processors (DSPs), or other digital systems for seamless integration into a variety of designs.

Applications:

The versatility of the ADC10158CIWM allows it to be used in a diverse range of applications, including:

  • Data acquisition systems
  • Industrial control and automation
  • Medical devices
  • Scientific instrumentation
  • Portable electronics

With its robust performance and Texas Instruments' commitment to quality, the ADC10158CIWM stands out as a reliable choice for professionals seeking an ADC that delivers both precision and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess