EN
  • EN
  • DE

LTC2345IUK-18

Part No LTC2345IUK-18
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 48QFN / 18 Bit Analog to Digital Converter 8 Input 1 SAR 48-QFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 18
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial, SPI
Configuration S/H-MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Mounting Type Surface Mount
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1345667-LTC2345IUK-18
Ultra Librarian 3D Model Ultra Librarian LTC2345IUK-18 CAD Model

Description

The LTC2345IUK-18 is a high-performance, 18-bit, octal-channel simultaneous sampling analog-to-digital converter (ADC) from Analog Devices Inc. This cutting-edge device is designed to cater to a wide range of applications that require precise and simultaneous multi-channel data acquisition. With its robust feature set and superior accuracy, the LTC2345IUK-18 is an ideal choice for advanced industrial, automotive, and communication systems.

Key Features

  • Simultaneous Sampling: Eight channels are sampled simultaneously, ensuring phase-coherent data acquisition which is critical for multichannel applications such as phased array radar systems and power quality monitoring.
  • High Resolution: With 18-bit resolution, the LTC2345IUK-18 provides high precision measurements, enabling the detection of small signal variations in complex systems.
  • Wide Input Range: The ADC supports a flexible input range, accommodating a variety of signal amplitudes which enhances its adaptability in different application environments.
  • High Sampling Rate: The device offers a fast sampling rate, allowing for the capture of rapid transient events and higher bandwidth signals.
  • Integrated Features: Built-in overvoltage protection and a temperature sensor add to the robustness of the LTC2345IUK-18, safeguarding the device and providing additional data for system diagnostics.
  • Low Power Consumption: Designed with power efficiency in mind, the ADC minimizes power usage during operation, which is essential for portable and remote sensing applications.

Applications

The LTC2345IUK-18 is versatile and can be deployed in a multitude of applications, such as:

  • Medical Imaging Systems
  • High-speed Data Acquisition Systems
  • Instrumentation and Control Systems
  • Automotive Sensing and Diagnostics
  • Communications Infrastructure

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC2345IUK-18 is no exception, as it is built to meet stringent standards, ensuring consistent performance and longevity even in the most demanding conditions. Its industrial-grade design is suitable for operation across a wide temperature range, making it reliable for use in outdoor and rugged environments.

For engineers and designers looking for a high-fidelity, multi-channel ADC solution, the LTC2345IUK-18 from Analog Devices Inc. provides the performance and features necessary to meet the challenges of today's advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Harris Corporation
10-BIT HIGH SPEED ADC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess