Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208493-LTC2606IDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2606IDD CAD Model

Description

LTC2606IDD: 16-Bit I2C VOUT DAC with Internal Reference from Linear Technology

The LTC2606IDD is a high-precision digital-to-analog converter (DAC) that offers a 16-bit resolution output, designed and manufactured by Linear Technology, a leading company in the field of analog integrated circuits. This DAC is part of a family of pin-compatible DACs, including the 12-bit LTC2604 and the 14-bit LTC2605, providing flexibility and scalability to a design.

One of the key features of the LTC2606IDD is its integrated precision reference, which remains stable over time and temperature variations, ensuring accurate output without the need for an external reference. This makes the LTC2606IDD an ideal choice for applications that require high precision and stability, such as industrial process control, automatic test equipment, and high-end audio equipment.

The device is controlled via the I2C interface, which allows for easy integration into a wide variety of microprocessor or microcontroller-based systems. The LTC2606IDD also supports a wide supply voltage range from 2.7V to 5.5V, making it suitable for both 3V and 5V systems. The power-on reset feature ensures that the DAC output powers up to zero volts and remains there until a valid write takes place, providing additional safety for applications that require a predictable startup behavior.

For applications demanding low power consumption, the LTC2606IDD offers a shutdown feature that reduces the supply current to less than 1μA, which is especially beneficial for battery-operated devices. The small 10-lead DFN package ensures a compact footprint, vital for space-constrained applications.

Overall, the LTC2606IDD from Linear Technology is a highly accurate and stable DAC solution that provides designers with an easy-to-use interface and flexible options for a range of precision analog output requirements. Its robust feature set ensures that it can meet the demands of a variety of high-performance applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5390
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0271 $60.0813
7+ $16.4325 $115.0275
10+ $15.9190 $159.1900
13+ $15.4055 $200.2715
17+ $14.8920 $253.1640
23+ $13.3514 $307.0822
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 862 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention