EN
  • EN
  • DE

LTC2611CDD

Part No LTC2611CDD
Manufacturer Linear Technology
Description 16-/14-/12-Bit Rail-to-Rail DACs in 10-Lead DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1208498-LTC2611CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2611CDD CAD Model

Description

LTC2611CDD - 16-Bit, Rail-to-Rail DAC from Linear Technology

The LTC2611CDD is a high-precision, 16-bit Digital-to-Analog Converter (DAC) designed by Linear Technology, renowned for its performance and reliability in the field of analog and mixed-signal processing. This particular DAC is a member of a family of 16-, 14-, and 12-bit DACs that offer a full suite of features to facilitate high-accuracy analog signal generation in a variety of applications.

Encased in a compact, 10-lead DFN package, the LTC2611CDD boasts a rail-to-rail output, which allows the output to swing from 0V to the supply voltage, providing maximum dynamic range. This makes it an ideal choice for systems where a wide output range is necessary, such as industrial control systems, precision instrumentation, and automated test equipment.

One of the standout features of the LTC2611CDD is its integrated reference with 10ppm/°C max temperature coefficient, which ensures stable performance over a wide temperature range. This precision reference helps to maintain output accuracy without the need for an external precision reference in most cases.

The LTC2611CDD operates from a single 2.5V to 5.5V supply, providing flexibility in various power environments. Its power-on reset feature sets the output to mid-scale (8000h) or zero-scale (0000h), depending on the state of the user-selectable option, ensuring a predictable startup behavior.

Communication with the LTC2611CDD is established through a 3-wire SPI-compatible serial interface, which supports high-speed data transfers while minimizing the number of required I/O pins. The device also includes a double-buffered input structure, which allows the DAC register and input register to be updated independently, enabling smooth transitions in the output voltage when required.

Overall, the LTC2611CDD from Linear Technology is a versatile, high-performance DAC that is well-suited for applications requiring precise and stable analog output. Its compact size, integrated features, and ease of use make it an excellent choice for designers looking to incorporate high-quality digital-to-analog conversion into their systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.9773 $73.9546
4+ $30.3407 $121.3628
6+ $29.3924 $176.3544
9+ $28.4442 $255.9978
11+ $27.4959 $302.4549
15+ $24.6523 $369.7845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess