Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1208501-LTC2614CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC2614CGN CAD Model

Description

Linear Technology LTC2614CGN Quad 16-Bit DAC

The LTC2614CGN from Linear Technology is a high-performance, quad 16-bit digital-to-analog converter (DAC) designed to deliver precision and stability in a range of applications. Packaged in a compact 16-lead SSOP, this device offers four voltage output DACs, each with its own 16-bit resolution for accurate signal conversion.

Featuring a versatile 2.5V to 5.5V supply range, the LTC2614CGN is ideal for systems that require a flexible power scheme. Its low power consumption makes it suitable for battery-powered devices and portable applications where efficiency is crucial. With a typical settling time of just 7μs to 1LSB, the LTC2614CGN ensures rapid, accurate output adjustments, making it an excellent choice for dynamic systems that demand quick response times.

The LTC2614CGN includes a full 16-bit rail-to-rail output buffer, which allows the DAC to drive capacitive loads up to 1000pF directly. This feature simplifies design and reduces the need for additional buffer components, saving space and cost. The device's integrated reference with 10ppm/°C max temperature coefficient ensures stable performance across various temperature ranges, enhancing reliability in fluctuating environments.

Communication with the LTC2614CGN is established through a 4-wire SPI/MICROWIRE compatible serial interface, which supports high-speed data transfers while minimizing the number of required connections, thus simplifying the integration into existing systems. The device also offers a software-selectable internal or external reference, providing designers with additional flexibility to choose the optimal reference source based on their specific application needs.

With its robust feature set, the LTC2614CGN is an excellent solution for precision control applications, including automated test equipment, data acquisition systems, and process control. Its ability to maintain performance and accuracy under various conditions makes it a reliable component in the most demanding scenarios.

Overall, the LTC2614CGN represents Linear Technology's commitment to delivering high-quality, precision-engineered solutions that meet the needs of advanced digital-to-analog conversion applications.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0910 $59.0910
3+ $48.4849 $145.4547
4+ $46.9697 $187.8788
5+ $45.4546 $227.2730
6+ $43.9394 $263.6364
8+ $39.3940 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention